RoHS Compliant Coaxial Terminations

15 Results
Coax Cable Termination -- A13251-000
from TE Connectivity

Body Features. Lead Color  : White/White With Black Stripe. Lead Plating Material  : Tin. Lead Stranding  : Stranded. Shield Plating Material  : Tin, Silver. Configuration Features. Pre-Installed Lead Type  : 55A0111. Dimensions. Compatible Conductor Diameter Range... [See More]

  • Standards and Certifications: RoHS
Coax Cable Termination -- A74711-000
from TE Connectivity

Body Features. Lead Color  : White/Green. Lead Plating Material  : Tin. Lead Stranding  : Stranded. Shield Plating Material  : Copper, Tin. Configuration Features. Pre-Installed Lead Type  : XL Polyethelene. Dimensions. Compatible Conductor Diameter Range  :... [See More]

  • Standards and Certifications: RoHS
Coax Cable Termination -- CF6147-000
from TE Connectivity

Body Features. Lead Color  : White/Blue. Lead Plating Material  : Tin. Lead Stranding  : Stranded. Shield Plating Material  : Tin, Silver. Configuration Features. Pre-Installed Lead Type  : 55A0111. Dimensions. Compatible Conductor Diameter Range  : .3 - .8... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 1-221629-6
from TE Connectivity

Body Features. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : With. Contact Features. RF Connector Center Contact Material  :... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 1-5221629-6
from TE Connectivity

Body Features. Body Insulation  : Without. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Tether  : With. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating Material  : Gold. [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 221629-1
from TE Connectivity

Body Features. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : With. Contact Features. RF Connector Center Contact Material  :... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 221629-2
from TE Connectivity

Body Features. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : With. Contact Features. RF Connector Center Contact Material  :... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 221629-4
from TE Connectivity

Body Features. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : Without. Contact Features. RF Connector Center Contact Material  :... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 221629-5
from TE Connectivity

Body Features. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : Without. Contact Features. RF Connector Center Contact Material  :... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 5221629-1
from TE Connectivity

Body Features. Body Insulation  : Without. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : With. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 5221629-2
from TE Connectivity

Body Features. Body Insulation  : Without. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : With. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 5221629-4
from TE Connectivity

Body Features. Body Insulation  : Without. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : Without. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 5221629-5
from TE Connectivity

Body Features. Body Insulation  : Without. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : Without. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 6329823-1
from TE Connectivity

Body Features. Body Plating Material  : Nickel. Configuration Features. Number of Positions  : 1. Contact Features. RF Connector Center Contact Material  : Brass. RF Connector Center Contact Plating Material  : Silver over Copper. Electrical Characteristics. Impedance... [See More]

  • Standards and Certifications: RoHS
Coax Terminators -- 829913-2
from TE Connectivity

Body Features. Body Insulation  : Without. Body Material  : Brass. Body Plating Material  : Nickel. Body Style  : Straight. Configuration Features. Number of Positions  : 1. Tether  : Without. Contact Features. RF Connector Center Contact Material  :... [See More]

  • Standards and Certifications: RoHS