SSMA Coaxial Terminations

2 Results
RF Coaxial Termination -- R404380000 [R404380000 from Radiall]
from Richardson RFPD

SSMA Male Coaxial Termination DC-18 GHz 0.5W [See More]

  • Connector Type: SSMA
  • Resistance: 50 Ω
50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts) -- 50T-585
from JFW Industries, Inc.

Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features... [See More]

  • Connector Type: Type N; SMA; SSMA
  • Power: 5
  • Frequency Range: 6000
  • VSWR: 1.20