Steel, Hardened and Ground Hitch Pins and Linch Pins
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: HardenedSteel
- Nominal Diameter: 0.0320
- Pin Type: Hitch
- Length: 0.4688
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: HardenedSteel
- Nominal Diameter: 0.0420
- Pin Type: Hitch
- Length: 1
from Pivot Point, Inc.
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are... [See More]
- Material: HardenedSteel; Plain Finish
- Nominal Diameter: 0.1810 to 0.1860
- Pin Type: Clevis
- Length: 0.8750
from Hartford Technologies, Inc.
Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing... [See More]
- Material: HardenedSteel; Stainless; Bearing grade chrome steel
- Nominal Diameter: 0.0310 to 1
- Pin Type: Detent
- Length: 0.1250 to 3
from Pivot Point, Inc.
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]
- Material: HardenedSteel; Zinc with Yellow Chromate
- Pin Type: Linch
from Pivot Point, Inc.
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]
- Material: HardenedSteel; Zinc Plated Pin with Clear Chromate (Bright)
- Pin Type: Linch
from Pivot Point, Inc.
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]
- Material: HardenedSteel; Zinc Plated
- Nominal Diameter: 0.2500
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Length: 2
from Pivot Point, Inc.
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]
- Material: HardenedSteel; Zinc Plated
- Nominal Diameter: 0.3750
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Length: 2
from Pivot Point, Inc.
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]
- Material: HardenedSteel; Zinc Plated
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
from Pivot Point, Inc.
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]
- Material: HardenedSteel; Zinc Plated
- Pin Type: Wire Lock / Snapper / Safety Spring Pin