Stainless Steel Hitch Pins and Linch Pins
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Clevis, Clevis Pin, Cotter Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 5/8 ” (#2) through 4 ” (#8). Available Materials: Steel, Stainless. Available Grades: C-1035, A182. Available Threads: UNC,... [See More]
- Material: UnhardenedSteel; Stainless
- Nominal Diameter: 0.6250 to 4
- Pin Type: Clevis
from Hartford Technologies, Inc.
Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing... [See More]
- Material: HardenedSteel; Stainless; Bearing grade chrome steel
- Nominal Diameter: 0.0310 to 1
- Pin Type: Detent
- Length: 0.1250 to 3
from G.L. Huyett
Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets. [See More]
- Material: Stainless; Brass; Carbon Steel
- Nominal Diameter: 0.1860 to 2
- Pin Type: Clevis
- Length: 0.2710 to 2.11
from Reid Supply
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.3130
- Pin Type: Clevis
from W.M. Berg
CLEVIS ANSI-B18-8.1-1972 (R 1983) [See More]
- Material: Stainless
- Nominal Diameter: 0.1860
- Pin Type: Clevis
from Pivot Point, Inc.
Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are... [See More]
- Material: Stainless; Plain Finish
- Nominal Diameter: 0.3060 to 0.3110
- Pin Type: Clevis
- Length: 2
from G.L. Huyett
Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place. [See More]
- Material: Stainless; Carbon Steel
- Nominal Diameter: 0.1875 to 1.25
- Pin Type: Detent
- Length: 0.4000 to 12.5
from Reid Supply
Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]
- Material: Stainless; Steel
- Nominal Diameter: 0.6250
- Pin Type: Clevis
- Length: 1.84
from Pivot Point, Inc.
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]
- Material: Stainless
- Nominal Diameter: 0.1880
- Pin Type: Linch
- Length: 1.5
from G.L. Huyett
Self-locking pins are made from precision materials using more sophisticated production techniques. The convenient features of a single-piece design are available for highly demanding applications and where repetitive usage is present. The large protruding button at the end of the pin provides an... [See More]
- Material: Stainless; Alloy Steel
- Nominal Diameter: 0.1875 to 1
- Pin Type: Toggle
- Length: 0.5000 to 6
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This... [See More]
- Material: Stainless; Steel
- Nominal Diameter: 0.6250
- Pin Type: Detent
from Pivot Point, Inc.
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a... [See More]
- Material: Stainless
- Nominal Diameter: 0.2500
- Pin Type: Detent
- Length: 0.7500
from G.L. Huyett
Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been made to improve the compatibility and flexibility of three-point hitches found on the back of agricultural... [See More]
- Material: Stainless; Low Carbon Steel
- Nominal Diameter: 0.2480 to 0.9960
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Length: 1.38 to 6.25
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.1880
- Pin Type: Detent
from Pivot Point, Inc.
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]
- Material: Stainless
- Nominal Diameter: 0.2500
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Length: 2.75
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.1880
- Pin Type: Detent
from Pivot Point, Inc.
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]
- Material: Stainless
- Nominal Diameter: 0.3750
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Length: 2.75
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This... [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.1880
- Pin Type: Detent
from Pivot Point, Inc.
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]
- Material: Stainless
- Length: 2
- Nominal Diameter: 0.2500
from Reid Supply
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This... [See More]
- Material: Stainless; Stainless Steel
- Nominal Diameter: 0.1880
- Pin Type: Detent
from Pivot Point, Inc.
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]
- Material: Stainless
- Length: 2.75
- Nominal Diameter: 0.2500