Clevis Pin Hitch Pins and Linch Pins

13 Results
Clevis Pins
from G.L. Huyett

Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets. [See More]

  • Pin Type: Clevis
  • Length: 0.2710 to 2.11
  • Nominal Diameter: 0.1860 to 2
  • Material: Stainless; Brass; Carbon Steel
Precision Screw & Bolt -- Clevis Pins
from Elgin Fastener Group

Clevis Pins. Our clevis pins are made to customer specifications. They can be furnished soft or case hardened. You can also choose between plain or plated. In addition, we offer military clevis pins manufactured in C-4037 material. [See More]

  • Pin Type: Clevis
Clevis Pins
from MW Components - Elk Grove Village

As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our... [See More]

  • Pin Type: Clevis
  • Material: HardenedSteel (optional feature); UnhardenedSteel (optional feature); Stainless (optional feature); Brass (optional feature)
PINS -- CP2-1
from W.M. Berg

CLEVIS ANSI-B18-8.1-1972 (R 1983) [See More]

  • Pin Type: Clevis
  • Material: Stainless
  • Nominal Diameter: 0.1860
Clevis Pins with Holes -- CP-10
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are... [See More]

  • Pin Type: Clevis
  • Length: 0.8750
  • Nominal Diameter: 0.1810 to 0.1860
  • Material: HardenedSteel; Plain Finish
Clevis Pin -- CLP-10
from Reid Supply

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]

  • Pin Type: Clevis
  • Material: Steel
  • Nominal Diameter: 0.1880
Clevis Pins
from TFC Ltd.

Product: Clevis Pin. Size Range: On application [See More]

  • Pin Type: Clevis
Clevis Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Clevis, Clevis Pin, Cotter Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 5/8 ” (#2) through 4 ” (#8). Available Materials: Steel, Stainless. Available Grades: C-1035, A182. Available Threads: UNC,... [See More]

  • Pin Type: Clevis
  • Material: UnhardenedSteel; Stainless
  • Nominal Diameter: 0.6250 to 4
Cold Heading Solutions -- CLEVIS-PINS-WITH-GROOVES
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used. All Clevis Pins with grooves are made-to-order per your specifications. Various material... [See More]

  • Pin Type: Clevis
Clevis Pin -- CLP-1201
from Reid Supply

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]

  • Pin Type: Clevis
  • Length: 1
  • Nominal Diameter: 0.1880
  • Material: Steel
Quick Release Solutions -- DETENT-CLEVIS-PINS-2
from Pivot Point, Inc.

Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins. [See More]

  • Pin Type: Clevis
Clevis Pin -- YP-32
from Reid Supply

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]

  • Pin Type: Clevis
  • Length: 0.7660
  • Nominal Diameter: 0.2500
  • Material: Steel