Toggle Pin Hitch Pins and Linch Pins
1 Result
Positive Lock Pins
from G.L. Huyett
from G.L. Huyett
Self-locking pins are made from precision materials using more sophisticated production techniques. The convenient features of a single-piece design are available for highly demanding applications and where repetitive usage is present. The large protruding button at the end of the pin provides an... [See More]
- Pin Type: Toggle
- Length: 0.5000 to 6
- Nominal Diameter: 0.1875 to 1
- Material: Stainless; Alloy Steel