Northeast US Only Surface Engineering Services

5 Results
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Surface Engineering solutions. Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as... [See More]

  • Capabilities: Anodizing; Blasting; Electropolishing or Electrolytic Finishing; Passivation; Pickling or Chemical Deburring
  • Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
  • Certifications: NADCAP; MIL; ASTM; ISO
  • Industry: Aerospace; Computer; Electronics; General Industrial; Medical; Military; Rail; Telecommunications
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Capabilities: Blasting; Buffing / Polishing; Electropolishing or Electrolytic Finishing; Mirror Finishing; Honing or Superfinishing; Texturing
  • Materials: Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Metal
  • Certifications: SAE AMS 2460; MIL-DTL-16232 Rev. G; MIL-PRF-46010 Rev. G
  • Industry: Aerospace; Agricultural; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Transportation; Petroleum
Surface Engineering Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Capabilities: Chemical / Isotropic (ISF); Mass Finishing (Tumbling / Vibratory); Passivation; Honing or Superfinishing
  • Materials: Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Metal; Superalloys
  • Certifications: AS9100
  • Industry: Aerospace; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Rail
Engineering Services
from Trelleborg Sealing Solutions Americas

Our Engineering Services include: Training in advanced composites. Laser processing of materials. Concept development for composite structures and/or automation. Instruction in advanced automation for composite material processing. Prototype development for composite structures and /or automation. [See More]

  • Location: Minneapolis, MN
NEI Corporation
from NEI Corporation

[See More]

  • Capabilities: Passivation; Corrosion; Superhydrophobic; Self-Heal
  • Industry: Aerospace; Automotive; Chemical Processing; Energy; Environment; Government; Metals and Mining; Military
  • Materials: Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Plastic; Stainless Steel; Steel / Steel Alloys; Metal
  • Location: Located in Somerset, New Jersey