North America Surface Engineering Services
from NEI Corporation
- Capabilities: Passivation; Corrosion; Superhydrophobic; Self-Heal
- Industry: Aerospace; Automotive; Chemical Processing; Energy; Environment; Government; Metals and Mining; Military
- Materials: Aluminum; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Plastic; Stainless Steel; Steel / Steel Alloys; Metal
- Location: Located in Somerset, New Jersey
from Anoplate Corporation
Surface Engineering solutions. Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as... [See More]
- Capabilities: Anodizing; Blasting; Electropolishing or Electrolytic Finishing; Passivation; Pickling or Chemical Deburring
- Materials: Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
- Certifications: NADCAP; MIL; ASTM; ISO
- Industry: Aerospace; Computer; Electronics; General Industrial; Medical; Military; Rail; Telecommunications
from ANALYZE Inc.
ANALYZE is one of the premier independent consulting laboratories and specialty chemical product manufacturers in the United States that supports clients operating throughout the global economy. The company, headquartered in Metropolitan Phoenix, Arizona, has an international team of chemists with... [See More]
- Capabilities: Corona Treatment; Polymer Surface Modifications
- Industry: Aerospace; Automotive; Biotechnology; Chemical Processing; Consumer; Electronics; Food and Beverage; Medical; Packaging; Pharmaceutical; Rail; Transportation; Personal Care, Graphic Arts
- Materials: Composites; Plastic
- Location: Located in Chandler, Arizona approximately 25 minutes from Phoenix
from REM Surface Engineering
REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]
- Capabilities: Chemical / Isotropic (ISF); Mass Finishing (Tumbling / Vibratory); Passivation; Honing or Superfinishing
- Materials: Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Metal; Superalloys
- Certifications: AS9100
- Industry: Aerospace; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Rail
from Hartchrom, Inc.
Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]
- Capabilities: Blasting; Buffing / Polishing; Electropolishing or Electrolytic Finishing; Mirror Finishing; Honing or Superfinishing; Texturing
- Materials: Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Metal
- Certifications: SAE AMS 2460; MIL-DTL-16232 Rev. G; MIL-PRF-46010 Rev. G
- Industry: Aerospace; Agricultural; Automotive; Building and Construction; Chemical Processing; Energy; Food and Beverage; General Industrial; Government; Marine; Metals and Mining; Packaging; Pharmaceutical; Pulp and Paper; Transportation; Petroleum
from Trelleborg Sealing Solutions Americas
Our Engineering Services include: Training in advanced composites. Laser processing of materials. Concept development for composite structures and/or automation. Instruction in advanced automation for composite material processing. Prototype development for composite structures and /or automation. [See More]
- Location: Minneapolis, MN
from Thermal Metal Treating, Inc.
Thermal Metal Treating, Inc. offers many surface processes to facilitate pre-process finishing or post process enhancement to assure the product meets designed quality standards. [See More]
- Capabilities: Blasting; Case Hardening; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Induction
- Materials: Aluminum; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Metal
- Certifications: ISO 9001:2008
- Industry: Automotive; Metals and Mining
from ADELHELM LubriCoat NA LLC.
The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]
- Capabilities: Blasting; Atmospheric Plasma
- Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Metal
- Certifications: ISO 9001:2015
- Industry: Aerospace; Agricultural; Automotive; Chemical Processing; Consumer; Electronics; Energy; Environment; Food and Beverage; General Industrial; Marine; Medical; Metals and Mining; Military; Packaging; Pharmaceutical; Pulp and Paper; Rail; Petroleum