Descaling / Stripping Specialty Abrasive Grain and Finishing Media

4 Results
Ground Walnut Shells -- Blasting
from Eco-Shell, Inc.

Ground walnuts shells are a type of abrasive blast media used for cleaning. Typical substrates are metals, fiberglass, woods, plastics and stone. The walnut shells are ground to various sizes from coarse to extra fine depending on the application. The walnut shells are used in the same manner as... [See More]

  • Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
  • Material: NutShell; Organic Material
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: ASTM
Abrasive Blasting Media -- Glass Beads
from Composition Materials Co., Inc.

Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs, including in precision operations. [See More]

  • Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
  • Material: Glass
  • Type / Shape: Shaped Media; Balls / Beads (Spherical)
  • Grading System: Screen Size
Corn Cob Grit
from Composition Materials Co., Inc.

For tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations; for blasting wood, aluminum, fiberglass, buildings, boats; for hand soap additive. [See More]

  • Applications: Tumbling, Vibratory or Mass Finishing; Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
  • Material: CornCob; Organic Material
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Mesh
Walnut Shell -- AD-6B (18/40)
from Composition Materials Co., Inc.

Composition Materials pioneered Walnut Shell Grit Blasting media with the US Navy in the 1950's. Aircraft carriers and submarines were stripped of only their top coats, leaving the expensive undercoats undisturbed. Prior to the introduction of walnut shell blasting, coatings were removed down to... [See More]

  • Applications: Tumbling, Vibratory or Mass Finishing; Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
  • Material: NutShell; Organic Material
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Bulk Density: 40