Specialty / Other Specialty Abrasive Grain and Finishing Media
2 Results
Ground Walnut Shells -- Blasting
from Eco-Shell, Inc.
from Eco-Shell, Inc.
Ground walnuts shells are a type of abrasive blast media used for cleaning. Typical substrates are metals, fiberglass, woods, plastics and stone. The walnut shells are ground to various sizes from coarse to extra fine depending on the application. The walnut shells are used in the same manner as... [See More]
- Grading System: ASTM
- Material: NutShell; Organic Material
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
Abrasive Blasting Media -- Glass Beads
from Composition Materials Co., Inc.
from Composition Materials Co., Inc.
Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs, including in precision operations. [See More]
- Grading System: Screen Size
- Material: Glass
- Type / Shape: Shaped Media; Balls / Beads (Spherical)
- Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring