Glass Specialty Abrasive Grain and Finishing Media

4 Results
Abrasive Blasting Media -- Glass Beads
from Composition Materials Co., Inc.

Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs, including in precision operations. [See More]

  • Material: Glass
  • Grading System: Screen Size
  • Type / Shape: Shaped Media; Balls / Beads (Spherical)
  • Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
Crushed Glass -- AccuMATTE 75
from AIRBRASIVE

Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]

  • Material: Glass
  • Grade / Size: 180.0
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Micron Graded
Crushed Glass -- 8223794
from Princess Auto Limited

Crushed Glass [See More]

  • Material: Glass
  • Grade / Size: 20.0 to 35.0