Crushed / Irregular Specialty Abrasive Grain and Finishing Media

5 Results
Ground Walnut Shells -- Blasting
from Eco-Shell, Inc.

Ground walnuts shells are a type of abrasive blast media used for cleaning. Typical substrates are metals, fiberglass, woods, plastics and stone. The walnut shells are ground to various sizes from coarse to extra fine depending on the application. The walnut shells are used in the same manner as... [See More]

  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: ASTM
  • Material: NutShell; Organic Material
  • Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
Crushed Glass -- AccuMATTE 75
from AIRBRASIVE

Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]

  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grade / Size: 180.0
  • Material: Glass
  • Grading System: Micron Graded
Corn Cob Grit
from Composition Materials Co., Inc.

For tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations; for blasting wood, aluminum, fiberglass, buildings, boats; for hand soap additive. [See More]

  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Mesh
  • Material: CornCob; Organic Material
  • Applications: Tumbling, Vibratory or Mass Finishing; Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
Walnut Shell Media 4/6 U.S. Sieve
from Eco-Shell, Inc.

The Eco-Shell Facility is located in the Northern end of the. Sacramento Valley. This location allows us an abundant supply of. raw material, cost effective production and storage capabilities. Our plant is outftted with specialized equipment and utilizes. unique processes to create multiple refned... [See More]

  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Blasting; Polishing and Lapping (Very Fine); Finishing and Deburring
  • Material: NutShell; Organic Material
Walnut Shell -- AD-6B (18/40)
from Composition Materials Co., Inc.

Composition Materials pioneered Walnut Shell Grit Blasting media with the US Navy in the 1950's. Aircraft carriers and submarines were stripped of only their top coats, leaving the expensive undercoats undisturbed. Prior to the introduction of walnut shell blasting, coatings were removed down to... [See More]

  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Bulk Density: 40
  • Material: NutShell; Organic Material
  • Grading System: Mesh