Fluoropolymers (PTFE, FEP, MFA, etc.) Wall Coatings
2 Results
Fluropon®
from Valspar High Performance Architectural Coatings
from Valspar High Performance Architectural Coatings
Intended for industrial and architectural use when maximum protection is required. Coatings containing urethane and the fluoropolymer chemistry of 70% PVDF fluoropolymer resin. Fluropon ® meets or exceeds all AAMA 2605(1) performance requirements. These coatings are field-proven, high... [See More]
- Coating Material: Fluoropolymers; Resin
- Features: Weather Resistant
- Type: Coating
Architectural Coating -- FLUROPON
from Valspar Corporation (The)
from Valspar Corporation (The)
Think Outside The … Practically Anything. If first impressions are really THAT important, why isn ’t the exterior of every structure painted with Fluropon? (That ’s a rhetorical question … but really, why aren ’t they?) Anything painted with Fluropon is instantly... [See More]
- Coating Material: Fluoropolymers; Resin; 70% PVDF
- Substrate: Aluminum; Steel
- Type: Coating
- Features: Weather Resistant