Aluminum Wall Coatings

8 Results
Anti-Graffiti Clear Surface Treatment -- AD00
from ADSIL Inc.

Effective barrier facilitates easy removal of most common forms of graffiti [See More]

  • Substrate: Aluminum; Ceramic; Concrete; Metallic
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat; Sealer
  • Coating Material: Inorganic (Silicate, Cement, Glaze); Inorganic Siloxane
Architectural Coating -- ALAMO WHITE
from Valspar Corporation (The)

Durable, Useable, Affordable —more than Able. “Value ” is built into Valspar. Alamo White ™ is a shining example of high tech in a highly affordable product. Use this coating for a durable, sun and rain resistant outdoor option. Alamo White is also available in USDA compliant... [See More]

  • Substrate: Aluminum; Steel
  • Coating Material: Resin; Polyester
  • Type: Coating
  • Features: Weather Resistant
Dry Fallout Spray EG-SHEL WHITE
from Sherwin-Williams Protective & Marine Coatings

DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. Eight foot dry fallout. 86% light reflectance. High hiding. Easy cleanup. Interior use. RECOMMENDED USAGE. For use over... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Coating Material: Alkyd; Resin
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Coating Material: Acrylic; Resin; Water
Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss makes it resistant to dirt. Apply down to 40 °F. [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Coating Material: Alkyd; Resin
Industrial Enamel VOC-Complying
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Coating Material: Alkyd; Resin
Industrial Urethane Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Coating Material: Alkyd; Polyurethane; Resin
Modified Alkyd Paint -- Dryfall Flat
from Sherwin-Williams Protective & Marine Coatings

DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High light reflectance, White. High hiding. Flash rust resistant. Eight foot dry fallout. Easy clean up. Interior use. RECOMMENDED USAGE. For use... [See More]

  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Coating Material: Alkyd; Resin