Steel Wall Coatings
from Sherwin-Williams Protective & Marine Coatings
EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]
- Substrate: Concrete; Steel
- Cure / Setting Technology: Multicomponent
- Type: Coating; Repair Material
- Coating Material: Resin; Rubber; Modified Amine
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Valspar Corporation (The)
Durable, Useable, Affordable —more than Able. “Value ” is built into Valspar. Alamo White ™ is a shining example of high tech in a highly affordable product. Use this coating for a durable, sun and rain resistant outdoor option. Alamo White is also available in USDA compliant... [See More]
- Substrate: Aluminum; Steel
- Coating Material: Resin; Polyester
- Type: Coating
- Features: Weather Resistant
from Sherwin-Williams Protective & Marine Coatings
DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. Eight foot dry fallout. 86% light reflectance. High hiding. Easy cleanup. Interior use. RECOMMENDED USAGE. For use over... [See More]
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
- Cure / Setting Technology: Film Drying
- Type: Paint
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Coating Material: Alkyd; Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High light reflectance, White. High hiding. Flash rust resistant. Eight foot dry fallout. Easy clean up. Interior use. RECOMMENDED USAGE. For use... [See More]
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
- Cure / Setting Technology: Film Drying
- Type: Paint
- Coating Material: Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne acrylic epoxy products. These... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall, Plaster
- Coating Material: Acrylic; Epoxy; Resin; Water; Pre-Catalyzed Epoxy
- Type: Coating
- Thickness: 0.0040