Multicomponent Wall Coatings

8 Results
100% Solids, Spray-applied, Aromatic Polyurea Coating -- EnviroLastic® AR Brush Grade SS
from Sherwin-Williams Protective & Marine Coatings

EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Steel
  • Type: Coating; Repair Material
  • Coating Material: Resin; Rubber; Modified Amine
Conoglaze-General Purpose -- No. 201
from Sauereisen, Inc.

ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Metallic; Steel
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
High Build Fiber Reinforced Wall and Ceiling System -- Sanifiber
from Sherwin-Williams Protective & Marine Coatings

General Polymers SANIFIBER is a fiber reinforced epoxy resin system designed for application to walls and ceilings in demanding environments such as food processing and pharmaceutical facilities. This unique resin combines the toughness expected of a fiber reinforced epoxy with the ease of... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
SANIFLEX® Interior Wall System
from Sherwin-Williams Protective & Marine Coatings

General Polymers SANIFLEX INTERIOR WALL SYSTEM is a multi-layer, high build wall surfacing system utilizing two coats of a flexible epoxy membrane as a base and a high solids urethane enamel topcoat for chemical resistance, color and gloss retention. This unique system offers a competitive advantage... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
SANIGLASS I® Fiberglass Reinforced Wall and Ceiling System
from Sherwin-Williams Protective & Marine Coatings

General Polymers SANIGLASS I Fiberglass Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass mesh reinforcement added for dimenionsal stability and greater durability. The system iutilizes a UV stable,... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
SANIGLASS II® Fiberglass Mat Reinforced Wall and Ceiling System
from Sherwin-Williams Protective & Marine Coatings

General Polymers SANIGLASS II Fiberglass Mat Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass veil reinforcement added for dimenionsal stability, strength and greater durability. The system utilizes a UV... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
SANIGLAZE® HIGH BUILD WALL SYSTEM
from Sherwin-Williams Protective & Marine Coatings

General Polymers SANIGLAZE High Build Wall System is a multilayer, water-based high build wall and ceiling surfacing systems utilizing an epoxy base coat and an option water-based polyurethae as topcoat for color stability. Advantages. Smooth and durable. Highly washable surface. Low VOC, Low odor... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Polyurethane (optional feature); Resin; Water (optional feature)
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide