Temperature Compensated Switching Power Supplies
2 Results
1200 W Encased Flat -- AQ1200IU12TC
from SynQor, Inc.
from SynQor, Inc.
ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verified through end... [See More]
- Features: Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals
- Applications: High Current, Industrial
- Type: DC Power Supply; AC/DC Converter
- AC Input Voltage: 115.0 to 230.0
InQor® -- IQ12018HPC60
from SynQor, Inc.
from SynQor, Inc.
Input under voltage protection, trimmable output voltage, encased package [See More]
- Features: Temperature Compensated; Encased Package
- Form Factor: Board Mount
- Type: DC-DC Converter
- Applications: High Current, Instrumentation, Industrial