Hot Swappable Switching Power Supplies
from ABSOPULSE Electronics Ltd.
Rugged industrial quality. Up to 3000W per 2Ux19 ” shelf. Full electronic protection. Cooling by built-in fans. Field-proven design. Hot swappable, N+1 redundant. This modular, heavy-duty DC/DC converter system is built with three 1000W BAP 65F power modules assembled in a 2Ux19 ”... [See More]
- Features: Hot Swappable; Power Factor Correction
- Form Factor: Rack Mount
- Type: DC Power System; DC-DC Converter
- DC Input Voltage: 21.0 to 280.0
from ABSOPULSE Electronics Ltd.
Electronic power factor correction (PFC). Rugged industrial quality. Up to 4500W per 19 ” shelf. Full electronic protection. Fan cooling. Field-proven design. Hot swappable, N+1 redundant. This modular, industrial quality AC/DC power supply system with power factor corrected input is built... [See More]
- Features: Hot Swappable; Power Factor Correction
- Form Factor: Rack Mount
- Type: DC Power Supply; DC Power System
- AC Input Voltage: 95.0 to 264.0
from XP Power
• 1500 Watt. • 56 V Power Over Ethernet Compatible Model. • High Power Density 18 W/in3. • Up to 6 kW in 1U (Rack Available). • AC OK, DC OK, Inhibit, Enable, 5 V Standby. • 3 Year Warranty [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply
- Applications: Instrumentation, Telecommunications, Industrial
from Jasper Electronics, Inc.
FEATURES: Single, dual, or individual unit AC (90-264 VAC) or DC input. 12-54VDC Redundant Outputs with Choice of Standby Voltages. Full Power to 50C Ambient with Derating to 70C. 2 to 8 slots, single or mixed output voltages, up to 10,000 Watts total. Standard configurations: 19.0 ″ to 23.0... [See More]
- Features: Hot Swappable; 1.73 x 5 x 10.93"
- DC Input Voltage: 12.0 to 54.0
- AC Input Voltage: 90.0 to 264.0
- DC Output Voltage: 12.0 to 54.0
from Total Power International, Inc.
Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant. LED indicator for power on. No load power consumption <0.75W. 100% full load burn-in test. 3 years... [See More]
- Features: Hot Swappable
- Form Factor: DIN Rail
- Type: DC Power Supply; DC Power System
- AC Input Voltage: 85.0 to 264.0
from Lineage Power
Offering optimum efficiency and power density, the CAR1212FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1212FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications
from LHV Power
Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for... [See More]
- Features: Hot Swappable; Power Factor Correction
- Applications: OEM Systems
- Type: DC Power Supply; DC Power System
- AC Input Voltage: 85.0 to 264.0
from SynQor, Inc.
The IQ65033QMA10 iQor Power Interface Module integrates all features required by the AdvancedTCA Base Specification into a Quarter-Brick footprint. The iQor offers industry leading external hold-up capacitor volumetric density for a compact overall solution. At a 90V hold-up capacitor voltage... [See More]
- Features: Hot Swappable; Emi Filter, Isolated Management Power
- Form Factor: Circuit Board Assembly; Open Frame
- Type: DC-DC Converter; Power Interface
- Applications: High Current, ATCA Power Interface Module
from XP Power
bull; 350 Watts. • U-Channel & Hotswap Formats. • High Power Density up to 11.1 W/Cubic Inch. • High Efficiency. • -10 °C to +70 °C Operation. • 3 Year Warranty. EMC and Safety. Emissions. EN55022 Class B conducted, EN55022 Class A radiated. Harmonic Currents. [See More]
- Features: Hot Swappable
- Applications: Instrumentation, Military
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Jasper Electronics, Inc.
FEATURES: 90-264VAC Input. 12-54VDC Outputs with Choice of Standby Voltages. Full Power to 50C Ambient with Derating to 70C. Custom Performance & Mechanical Modifications Readily Available. Compact Sizes – 1U high. Hot swap: N+1 Redundant with internal Oring diodes. Single and multiple... [See More]
- Features: Hot Swappable; 1.75 x 5 x 11"
- DC Output Voltage: 12.0 to 54.0
- AC Input Voltage: 90.0 to 264.0
- DC Output Power: 1200
from Total Power International, Inc.
Universal AC Input. Hot-Swappable. Power Factor Correction [See More]
- Features: Hot Swappable
- Applications: Instrumentation
- Type: DC Power Supply; DC Power System
- AC Input Voltage: 90.0 to 264.0
from Lineage Power
Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package,... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications, Testing Equipment
from Lineage Power
Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to provide a regulated single output voltage of 24Vdc. Packaged in a small 1U package,... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications, Wireless
from Lineage Power
Offering optimum efficiency and power density, The CAR2548FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2548FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package,... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications
from Lineage Power
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications
from Lineage Power
Offering optimum efficiency and power density, The CAR2548TN is a rectifer power supply module designed for telecom applications. The CAR2548TN utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The CAR2548TN... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
from Lineage Power
The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; DC Power System; Programmable Power Supply
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
from Lineage Power
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply; Programmable Power Supply
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
from Lineage Power
Lineage Power ’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for. Compact PCI ® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that... [See More]
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: DC Power Supply
- Applications: High Current, Telecommunications, Testing Equipment, Wireless