Circuit Board Switching Power Supplies
from Astrodyne Corporation
Ultra miniature design , medically approved module [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 265.0
from XP Power
The universal AC input CHD250 provides 250W of convection cooled output power in a 3 ” x 5 ” industry standard package, over the temperature range -20 °C to +50 °C with derating to +70 °C. Approved for IT and Medical and with a feature set including a 5V standby output,... [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 115.0 to 230.0
from VersaLogic Corporation
The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high... [See More]
- Form Factor: Circuit Board Assembly
- DC Input Voltage: 9.0 to 40.0
- Type: DC Power Supply
- DC Output Voltage: -12.0 to 12.0
from Daburn Electronics & Cable
Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT. Voltage Range: 90 - 130 VAC, 47 - 440 Hz. Universal Input Available. Inrush Current:... [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply; AC/DC Converter
- AC Input Voltage: 115.0
from Total Power International, Inc.
.. ACCOMMODATE UNIVERSAL AC SOURCES. .. MEET IEC 61000-3-2 HARMONIC. CORRECTION (PFC). .. MEET MEDICAL STANDARD EN 60601-1/. UL 2601-1. .. EMI MEET EN 55011 & FCC CLASS A [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- AC Input Voltage: 90.0 to 264.0
- Type: DC Power Supply
- Input Frequency: 47 to 63
from Lineage Power
. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from XCEL Power Systems, Ltd.
bull; Lightweight. • ‘Output Good ’ Indication. • Over Voltage Protection. • Single PCB Solution. GENERAL SPECIFICATION. ¨ 18 V DC ~ 32 V DC Input. ¨ Multiple Outputs ranging from ±5V @ 0.5A, +5V @ 2A to +10V @ 0.5A. ¨ Operating Temperature Range -40... [See More]
- Form Factor: Circuit Board Assembly
- Applications: Military, Avionics
- Type: DC Power System; DC-DC Converter
- DC Input Voltage: 24.0
from SynQor, Inc.
With voltages dropping and currents rising, the economics of anIntermediate Bus Architecture (IBA) are becoming more attractive,especially in systems requiring multiple low voltages. IBA systemsseparate the role of isolation and voltage scaling from regulationand sensing. The BusQor series bus... [See More]
- Form Factor: Board Mount; Circuit Board Assembly; Open Frame
- Applications: High Current, Instrumentation, Telecommunications, Datacom, Industrial
- Type: DC-DC Converter
- DC Input Voltage: 48.0
from Astrodyne Corporation
Ultra miniature design , medically approved module [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 265.0
from XP Power
20W compact power supply [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 80.0 to 264.0
from Total Power International, Inc.
.. ACCOMMODATE UNIVERSAL AC SOURCES. .. COMPACT 4 ”x2 ”x1 ” PCB FORMAT. .. MEET MEDICAL STANDARD EN 60601-1/. UL 2601-1. .. EMI MEET EN 55011 & FCC CLASS B. .. CE MARKING COMPLIANCE [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- AC Input Voltage: 90.0 to 264.0
- Type: DC Power Supply
- Input Frequency: 47 to 63
from Lineage Power
. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from XCEL Power Systems, Ltd.
bull; Efficiency >68%. • Over Current Protection. • BITE Capability. • Lightweight. GENERAL SPECIFICATION. ¨ 28 V DC Input. ¨ Multiple Outputs +5V @ 2.6A, -5.2V @ 1A, +8V @ 0.75A, 15V @ 2A,. -15V @ 2A. ¨ Operating Temperature Range -40 °C to +80 °C. ¨ BITE... [See More]
- Form Factor: Circuit Board Assembly
- Applications: Military
- Type: DC Power System; DC-DC Converter
- DC Input Voltage: 28.0
from SynQor, Inc.
Input under voltage protection, trimmable output voltage [See More]
- Form Factor: Board Mount; Circuit Board Assembly; Open Frame
- Applications: High Current, Instrumentation, Telecommunications, Testing Equipment, Datacom, Industrial
- Type: DC-DC Converter
- DC Input Current: 5.9
from Astrodyne Corporation
Ultra miniature design , medically approved module [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from XP Power
• 5-30 Watts. • Ultra Compact Size. • Single, Dual & Triple Outputs. • Open Frame PCB & Chassis Mount. • Encapsulated PCB & Chassis Mount. • 3 Year Warranty [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Total Power International, Inc.
.. ACCOMMODATE UNIVERSAL AC SOURCES. .. COMPACT 4 ”x2 ”x1 ”PCB FORMAT. .. MEET MEDICAL STANDARD EN 60601-1/. UL 2601-1. .. EMI MEET EN 55011 & FCC CLASS B. .. CE MARKING COMPLIANCE [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- AC Input Voltage: 90.0 to 264.0
- Type: DC Power Supply
- Input Frequency: 47 to 63
from Lineage Power
. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Ultra miniature design , medically approved module [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from XP Power
ECP130 Series AC-DC Power Supplies. 130 Watts. Compact Size. Medical Approvals. Single Outputs from 3.3 to 48 V. PCB Mount, Open Frame & Chassis Mount. Encapsulated PCB & Chassis Mount. Class II. Peak Load Capability. The ECP130 series is designed to minimize the no load power consumption and... [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation, Information Technology Equipment
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Lineage Power
. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Ultra miniature design , medically approved module [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from XP Power
• Low 1 ” Profile with 2 ” x 4 ” Footprint. • 120 W Convection / 180 W Forced cooled. • High Efficiency up to 95%. • Medical & ITE Approvals. • Built in Fan Supply. • <0.5 W No Load Input Power. • 3 Year Warranty [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Ultra miniature design , medically approved module [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 88.0 to 264.0
from XP Power
• 25-60 Watts. • Very Small 2 ” x 3 ” x 0.95 ” Package. • <0.3 W Standby Power. • 25, 45 & 60 W - Convection Cooled Rating. • Class I & Class II Construction. • 3 Year Warranty [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 80.0 to 264.0
from Astrodyne Corporation
Ultra miniature design , medically approved module also available [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 265.0
from XP Power
• 65-100 Watts. • IT & Medical Safety Approvals. • 65/80 W - Convection-cooled Ratings. • Class I ( & Class II Construction. • Industry Standard 2 ” x 4 ” Package. • 3 Year Warranty [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 80.0 to 264.0
from Astrodyne Corporation
Miniature design frame, many applications [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from XP Power
• 250-350 Watts. • Industry Standard 3 ” x 5 ” x 1.43 ” Format. • IT & Medical (BF) Approvals. • 80 V -275 VAC Operation. • Optional ORing Diode (EMH350D Models). • 3 Year Warranty [See More]
- Form Factor: Circuit Board Assembly
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 80.0 to 275.0
from Astrodyne Corporation
Miniature design frame, many applications [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Single open PCB switchers with PFC [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Single open PCB switchers with PFC [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Universal input, single output, full safety certifications [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Low cost AC/DC modules, universal input [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Universal input, remote on/off function [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
High density 1U package, active power factor correction [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
High density 1U package, active power factor correction [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Miniature design frame, many applications [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Dual open PCB switching [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Low cost AC/DC modules, universal input [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Switching power supplies with PFC [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Quad open PCB switchers with PFC [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Single open PCB switchers with PFC [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Quad open PCB switching supply [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 90.0 to 264.0
from Astrodyne Corporation
Low cost AC/DC modules, universal input [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0
from Astrodyne Corporation
Low cost AC/DC modules, universal input [See More]
- Form Factor: Circuit Board Assembly; Open Frame
- Applications: Instrumentation
- Type: DC Power Supply
- AC Input Voltage: 85.0 to 264.0