Weatherproof Switching Power Supplies
from ABSOPULSE Electronics Ltd.
Rugged industrial quality. Field-proven design. Fan cooled. Full electronic protection. Input breaker ON/OFF. Output breaker/crowbar diode. Volt and Amp meter. This rugged, industrial quality battery charger is housed in a water-proof Pelican case with a sturdy handle for easy use in the field. It... [See More]
- Features: Power Factor Correction; Weatherproof
- Applications: Field Applications
- Type: DC Power Supply
- AC Input Voltage: 180.0 to 264.0
from ABSOPULSE Electronics Ltd.
Packaged in waterproof IP66 enclosure. Internal module ruggedized and conformal coated. EN50155 input ranges. For train and mobile applications. Rugged, field-proven design. Full electronic protection. The rugged, railway quality DC-DC converters employ field-proven design topology to generate the... [See More]
- Features: Weatherproof
- Applications: Railway & other heavy duty applications
- Type: DC-DC Converter
- DC Input Voltage: 24.0 to 110.0
from ABSOPULSE Electronics Ltd.
Active power factor correction (PFC). Packaged in IP66-rated enclosure. Internal module ruggedized. Single regulated output. Full electronic protection. Rugged, field-proven design. N+1 redundancy available. The rugged industrial quality AC-DC power supplies with active power factor corrected input... [See More]
- Features: Power Factor Correction; Weatherproof
- AC Input Voltage: 95.0 to 264.0
- Type: AC/DC Converter
- AC Input Current: 6