Interchangeable Head Screwdrivers (hand tool)

19 Results
Adjustable Torque Screwdriver -- 810045
from Sturtevant Richmont

ExacTorq ® Adjustable Torque Screwdriver. Applications. The S/R ExacTorq ® Adjustable Torque Screwdriver is ideal for any application where: Low torque (20 - 100 inch-ounces or 14 - 74 cNm) is needed. Single-digit torque incrementation is needed. Superior ergonomics are needed. These needs... [See More]

  • Features: Interchangable Head
  • Drive Size: 0.2500
  • Type: Torque Screwdriver
  • Overall Length: 6.8
Gedore Ergo Quickset Adjustable Torque Screwdriver -- 060100
from ASG, Division of Jergens, Inc.

Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque ’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level. [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
Screw-Holding Drivers
from Greenlee Textron, Inc.

From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]

  • Features: Electrically Insulated Shaft; Interchangable Head
  • Type: Standard Screwdriver
Adjustable Torque Screwdriver CAL 36/4 -- 810587
from Sturtevant Richmont

CAL 36/4 and CAL 40. Adjustable Torque Screwdrivers. Applications. The S/R CAL-Series Adjustable Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision operations... [See More]

  • Features: Interchangable Head
  • Drive Size: 0.2500
  • Type: Torque Screwdriver
  • Overall Length: 7.8
Gedore Ergo Quickset Adjustable Torque Screwdriver -- 060300
from ASG, Division of Jergens, Inc.

Ergo Quickset Calibrated Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque ’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level. [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 8.85 to 53.1
Screwdriver Set -- PA4336
from Greenlee Textron, Inc.

SOCKET, DRIVER BIT TYPE. 40 PIECE(S). 3/16 TO 1/2 INCH SOCKET, (3) SLOTTED, (5) TORX, (3) PHILLIPS, (3) ROBERTSON AND (12) HEX DRIVER BITS SET CONTENT. LENGTH 9.52 INCH. TYPE CORDLESS. AC ADAPTER INPUT RATING 120 VAC AT 50/60 HZ. CHARGING TIME 3 TO 6 HR. MOTOR VOLTAGE RATING 3.6 VDC. INCLUDES 3.6 V... [See More]

  • Features: Interchangable Head
  • Drive Type: Socket, Driver Bit
Preset Torque Screwdrivers PM-15 -- 810064
from Sturtevant Richmont

Preset Torque Screwdrivers - PM Series. Applications. The S/R PM-Series Preset Torque Screwdrivers are ideal for any application where: High repeatability for low torque is needed. Excellent durability and versatility are needed. These needs are common in high-precision assembly operations and for... [See More]

  • Features: Interchangable Head
  • Drive Size: 0.2500
  • Type: Torque Screwdriver
  • Overall Length: 6.3
Gedore Preset ESD Torque Screwdriver -- 065405
from ASG, Division of Jergens, Inc.

Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology. Calibration stickers can be easily applied to the purpose designed nose. Years of dependable service is provided by the Torque Screwdrivers... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 0.0500 to 0.2500
Screwdrivers
from Greenlee Textron, Inc.

From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]

  • Features: Electrically Insulated Shaft; Interchangable Head
  • Drive Type: Crosshead; Slotted
  • Type: Precision Screwdriver; Standard Screwdriver; Stubby Screwdriver
Gedore Preset Prime Torque Screwdriver -- 065100
from ASG, Division of Jergens, Inc.

The Prime Preset Torque Screwdrivers eliminates under and over tightening due to the proven Gedore Torque slipping technology to ensure accurate process control. These tools have been specifically designed to provide a low cost product that is suitable for light or occasional use or one-off... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 0.2000 to 1.5
Gedore Preset Pro Torque Screwdriver -- 065400
from ASG, Division of Jergens, Inc.

Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology. Calibration stickers can be easily applied to the purpose designed nose. Years of dependable service is provided by the Torque Screwdrivers... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 0.0500 to 0.2500
Gedore Quickset Adjustable Torque Screwdriver -- 016011
from ASG, Division of Jergens, Inc.

Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque ’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level. Fast and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 1.25 to 7.5
Gedore TLS Cleanroom Preset Torque Screwdriver -- 015089
from ASG, Division of Jergens, Inc.

The TLS Clean Room Torque Screwdrivers are designed to protect precision products from contamination during assembly, utilizing PTFE impregnated sealed anodized aluminum handles. These Torque Screwdrivers are designed specifically for use in Clean Rooms by utilizing suitable surface treatments and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 0.3750 to 2
Gedore TLS Cleanroom Preset Torque Screwdriver -- 015209
from ASG, Division of Jergens, Inc.

The TLS Clean Room Torque Screwdrivers are designed to protect precision products from contamination during assembly, utilizing PTFE impregnated sealed anodized aluminum handles. These Torque Screwdrivers are designed specifically for use in Clean Rooms by utilizing suitable surface treatments and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 0.0563 to 0.7500
Gedore TLS Series Preset Torque Screwdriver -- 015000
from ASG, Division of Jergens, Inc.

Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology. These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions. Lightweight aluminum construction and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 0.3563 to 2
Gedore TLS Series Preset Torque Screwdriver -- 015200
from ASG, Division of Jergens, Inc.

Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology. These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions. Lightweight aluminium construction and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 1.2 to 12
Gedore TLS Series Preset Torque Screwdriver -- 015600
from ASG, Division of Jergens, Inc.

Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology. These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions. Lightweight aluminum construction and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 4.4 to 36
Gedore TLS Series Preset Torque Screwdriver -- 015890
from ASG, Division of Jergens, Inc.

Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology. These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions. Lightweight aluminum construction and... [See More]

  • Features: Interchangable Head
  • Drive Details: 1/4" Hex
  • Type: Torque Screwdriver
  • Torque Range: 22.12 to 1062
Gedore TT Dial Measuring Torque Screwdriver -- 017400
from ASG, Division of Jergens, Inc.

The TT dial screwdriver is designed for torque evaluation and torque verification, in order to ensure process conformity, product safety and absolute reliability. Unique memory function enables these tools to carry out the Just move and Break loose quality auditing tests. TT Dial Measuring Torque... [See More]

  • Features: Interchangable Head
  • Torque Range: 0.8750 to 4.38
  • Type: Torque Screwdriver