Elbow Pneumatic Fittings
from Clippard
1/8" to 1/8" ID Hose Swivel [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.125
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Elbow Fitting; Swivel Fitting
- Temperature: 32 to 140
- Material: Aluminum; Aluminum Die-cast zinc
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 12mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
1/8" NPT to 1/16" ID Hose Swivel [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062 to 0.125
from Festo Corporation
Straight shape, T-shape, L-shape, Y-shape. Operating medium compressed air, vacuum. Brass, POM, aluminum, or stainless steel [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Temperature: 32 to 140
- Material: Aluminum; Aluminum Die-cast zinc
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 12mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
1/8" NPT to 1/8" ID Hose Swivel [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.125
from Festo Corporation
Brass or aluminum. Reducing nipple. Elbow. Sleeve. Double nipple. Distributor. Elbow fitting. T-fitting. Adapter. Operating medium compressed air, vacuum [See More]
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 12mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to 1/16" ID Hose Swivel [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062
from Festo Corporation
POM, polyamide 66. Quick and simple tube installation using one hand. Completely plastic. Food-safe, see www.festo.com/sp/npka - > "Certificates" tab. Operating media: compressed air, vacuum, water. No copper, fluorine or silicone. Cleanroom compatible. Easy-to-clean design - minimal corners and... [See More]
- Fitting Type: Elbow Fitting
- Temperature: 14 to 140
- Material: PA66-GF30
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 12mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to 1/8" ID Hose Swivel [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.125
from Festo Corporation
Brass or aluminum. Reducing nipple. Elbow. Sleeve. Double nipple. Distributor. Elbow fitting. T-fitting. Adapter. Operating medium compressed air, vacuum [See More]
- Fitting Type: Elbow Fitting
- Material: Die-cast zinc
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 12mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to 1/16" ID Hose Universal Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062
from Festo Corporation
elbow fitting LJK-1/4-I/I with air connection at side for suction cup, rotatable 360 ° Assembly position=Any, Operating pressure=-0,95 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-], Ambient temperature=-10 - 60 °C, Product weight=50 g [See More]
- Fitting Type: Elbow Fitting
- Temperature: 14 to 140
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 16mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to 1/8" ID Hose Universal Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.125
from Festo Corporation
Nickel-plated brass. Sleeve. Extension. Double nipple. Reducing nipple. L-, T-, Y-, or X-fitting. Operating medium compressed air, vacuum [See More]
- Fitting Type: Elbow Fitting
- Temperature: -4 to 302
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 10mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to #10-32 Universal Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Nickel-plated brass. Sleeve. Extension. Double nipple. Reducing nipple. L-, T-, Y-, or X-fitting. Operating medium compressed air, vacuum [See More]
- Fitting Type: Elbow Fitting
- Temperature: -4 to 302
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 10mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Push-Quick Elbow Reducer, 1/8" - 5/32" NPT [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Reducer Fitting
from Festo Corporation
Nickel-plated brass. Sleeve. Extension. Double nipple. Reducing nipple. L-, T-, Y-, or X-fitting. Operating medium compressed air, vacuum [See More]
- Fitting Type: Elbow Fitting
- Temperature: -4 to 302
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Push-in Elbow Fitting, Male R1/2, 16mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Push-Quick Female Elbow, 1/4", #10-32 [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Festo Corporation
Installation kit. Junction box. Adapter connector. Pneumatic fitting. Lock nut. Protective conduit connector. Y-distributor. Polymer, polyamide, nickel-plated brass [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 12mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Push-Quick Elbow Union, 5/32" [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from Festo Corporation
Bulkhead quick connector. Sealing cap for plastic tube fittings and barbed fittings. Multiple distributor. Union nut for CK tube fitting. Operating media: compressed air, vacuum, (water). Aluminum, steel, POM, or zinc [See More]
- Fitting Type: Quick Coupler; Elbow Fitting
- Material: POM
from RS Components, Ltd.
Push-in Elbow Fitting, Male G1/2, 16mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Pbt
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Push-Quick Male Elbow, 5/32", #10-32 [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; #10-32
- English Size: 0.156
from Festo Corporation
Bulkhead quick connector. Sealing cap for plastic tube fittings and barbed fittings. Multiple distributor. Union nut for CK tube fitting. Operating media: compressed air, vacuum, (water). Aluminum, steel, POM, or zinc [See More]
- Fitting Type: Quick Coupler; Elbow Fitting; Swivel Fitting
- Material: Die-cast zinc
from RS Components, Ltd.
Union Elbow, 16mm Tubing [See More]
- Fitting Type: Elbow Fitting; Union Fitting
- Temperature: 23 to 140
from Clippard
Push-Quick Universal Elbow, 5/32", #10-32 [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; #10-32
- English Size: 0.156
from RS Components, Ltd.
Elbow Tube to Tube Adapter 12 mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
- Material: Plastic
- Connection Type: Push-to-Connect
from Clippard
Push-Quick Male Elbow, 1/2", 1/2" NPT [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from RS Components, Ltd.
Elbow 1/8" BSPT Male [See More]
- Fitting Type: Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Plug-In Elbow, 1/2" [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from RS Components, Ltd.
Male Stud Elbow 6mm X 1/8" BSPP [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Push-Quick Stack Elbow, 1/2", 1/2" NPT [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Reducer Fitting
- Connection Type: Push-to-Connect
from RS Components, Ltd.
Male Stud Elbow 8mm X 1/8" BSPP [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to 1/16" ID Hose Connector [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062
from RS Components, Ltd.
Male Stud Elbow 6mm X 1/4" BSPP [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 to 1/8" ID Hose Connector [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze; Nickel Plated
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.125
from RS Components, Ltd.
Male Stud Elbow 8mm X 1/4" BSPP [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Universal "L" Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Elbow 1/4" BSPT Male [See More]
- Fitting Type: Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Tube - Male English Straight Thread
from Clippard
#10-32 "L" Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Elbow 3/8" BSPT Male [See More]
- Fitting Type: Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Tube - Male English Straight Thread
from Clippard
#10-32 "T" Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Male Stud Elbow 14mm X 3/8" BSPP [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
#10-32 "X" Fitting [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
Elbow 3/4" BSPT Male [See More]
- Fitting Type: Elbow Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Tube - Male English Straight Thread
from Clippard
#10-32 "X" Coupling [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
from RS Components, Ltd.
ELBOW CONNECTOR 4 (5/32) [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Technopolymer
- Connection Type: Push-to-Connect
from RS Components, Ltd.
ELBOW CONNECTOR 6MM [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Technopolymer
- Connection Type: Push-to-Connect
from RS Components, Ltd.
ELBOW CONNECTOR 8MM [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Technopolymer
- Connection Type: Push-to-Connect
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials; brass, carbon steel, and... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Swivel Fitting (optional feature)
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread; Compression Fitting (optional feature)
- Metric Size: 4.00 to 40.00
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting; Adapter Fitting
- Material: PVDF
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: 0 to 275
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Face Seal Connection; Tube - Male English Straight Thread; Barbed or Ribbed End; 10-32 (M) x 1/16 Barb
- English Size: 0.062
from Radwell International
FITTING, PRO FIT PNEUMATIC ELBOW, 1/4", MNPT X TUBE, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Legris Function Fittings. Flow control regulator fittings, blocking fittings. Used on pneumatic devices in many industrial applications, factory automation, packaging, material handling, machine tools. 0 to 70C, from 1 to 10 bars (depending on fitting type). [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Metric Size: 4.00 to 12.00
from Tompkins Industries, Inc.
12Brass Compression-08MP 45 degree elbow [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; Compression Fitting
- English Size: 0.500 to 1.000
from Air Logic
The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
- Material: Polypropylene (PP) (optional feature); Nylon
- Connection Type: Barbed or Ribbed End; 1/16" I.D.
- English Size: 0.062
from Advanced Technology Products
Our Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from SAS Automation, LLC
One touch male elbow fitting. Fits standard female threads: BSP, BSPT, G, Rc [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread; BSP, BSPT, G, Rc
from Assembly Tool Specialists, Inc.
This unique fitting design was developed primarily for air tools in assembly line applications. Operators of these tools run an increased risk of cumulative trauma disorders (CTD's) due to repetitive motion, vibration and pressure from the weight of the tool and supply hose. Features: 360 °... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M5
- Metric Size: 101.60
from IMI Bimba
Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Adapter Fitting; Nipple Fitting; Coupling Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062 to 0.375
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA-compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting
- Material: PVDF
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barbs
- English Size: 0.062 to 0.250
from Radwell International
PNEUMATIC, PUSH ON FITTING,1/4" HOSE, 90 DEGREE ELBOW, 3/8 NPT THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Connection Type: Push-to-Connect
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.125
from Tompkins Industries, Inc.
08Brass Compression-06MP 90 degree elbow [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; Compression Fitting
- English Size: 0.875
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
- Material: Nylon
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End; 1/4-18 NPT x 1/16" I.D.
- English Size: 0.062
from Advanced Technology Products
Our Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M3
- Temperature: -4 to 176
from IMI Bimba
Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Adapter Fitting; Nipple Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062 to 0.187
from Cole-Parmer
bull; Easy, secure connections with any plastic tubing. • Manufactured from FDA compliant materials. • NRV-51 listed for contact with food. With a single fitting, it is easy to create a secure connection between two tubing lines. Use these fittings in any manner of application, such as... [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting; Reducer Fitting
- Material: PVDF
- Connection Type: Push-to-Connect
- Temperature: 0 to 275
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread; 10-32 (M) x 10-32 (F)
- Temperature: -20 to 160
from Radwell International
PNEUMATIC FITTING, 90DEGREE ELBOW, SWIVEL,3/8IN TUBE, 1/4IN NPTF, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G1/8
- Metric Size: 152.40
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1/8 NPT (F) x 10-32 (F)
- English Size: 0.125
from Radwell International
DISCONTINUED BY MANUFACTURER,PNEUMATIC FITTING, 3/8IN X3/8IN, ELBOW,PRESTOLOK,PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
- Connection Type: Push-to-Connect
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermopastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube x 1/4" Thread
- English Size: 0.500
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, 45 DEGREE, TUBE OD- 3/8IN, NPT-3/8IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/4" Thread
- English Size: 0.125
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Radwell International
FITTING, TUBE FITTING, PNEUMATIC, PUSH-IN TYPE, 4 MM TUBE OD, ELBOW, MALE, SWIVEL, G1/8 BSP, NICKEL-PLATED BRASS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Connection Type: Push-to-Connect
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Advanced Technology Products
These 1/8 ″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled. 20AC couplings... [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Connection Type: Barbed or Ribbed End
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, 1/4IN-OD, 1/8IN-NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok nickel-plated brass push-in fitting for fluids and arduous pneumatic applications [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube x 1/4" Thread
- English Size: 0.250
from Advanced Technology Products
These 1/8 ″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled. 20AC couplings... [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Connection Type: Barbed or Ribbed End
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G1/8
- Metric Size: 101.60
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, 3/8 INCH PUSH-IN CONNECTION TO 1/2 INCH NPTF, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
- Connection Type: Push-to-Connect
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G1/8
- Metric Size: 101.60
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, BRASS, SWIVEL, 90DEGREE, 1/8IN TUBE SIZE, 1/8IN PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Elbow Fitting; Swivel Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x M5 Thread
- Metric Size: 4.00 to 5.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- English Size: 0.156
- Material: Technopolymer
- Temperature: -4 to 140
from Radwell International
PNEUMATIC FITTING, 90DEG ELBOW, 1/4IN MALE, 1/4IN FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x M5 Thread
- Metric Size: 4.00 to 5.00
from Advanced Technology Products
The Innovative Design of the Free-Elbow ™ provides increased airflow to competing units. When installed onto a tool, two Swivels along with a rotating joint provide unrestricted range of motion for the user, reducing fatigue. Prevents Hose Kinking and Twists. Mounts Directly onto a Tool or Air... [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Temperature: -40 to ?
- Connection Type: Barbed or Ribbed End
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- English Size: 0.156
- Material: Technopolymer
- Temperature: -4 to 140
from Radwell International
MALE ELBOW 90 °, 5/16IN, PUSH-TO-CONNECT, INSTANT PNEUMATIC FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
- Connection Type: Push-to-Connect
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube x 3/8" Thread
- English Size: 0.375
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Technopolymer
- Connection Type: Tube - Male English Straight Thread; UNF Thread D: 10-32
- English Size: 0.156
from Radwell International
PNEUMATIC TUBE FITTINGS, STAINLESS STEEL DLN MALE NPT ELBOW, TUBE OD: 1/4 INCH, HEX TUBE NUT: 9/16 INCH, NPT: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 10mm Tube
- Metric Size: 10.00
from Advanced Technology Products
(Manifold, Round, 3 Port, 1/4 ″ Female NPT) [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Material: Aluminum
- Connection Type: Tube - Male English Straight Thread
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Technopolymer
- Connection Type: Thread: 1/8"
- English Size: 0.250
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, SPEED CONTROLLER, ELBOW, 1/2IN THREAD, 10MM TUBING, W/SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 10mm Tube
- Metric Size: 10.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.156 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Technopolymer
- Connection Type: Tube - Male English Straight Thread; M5
- Metric Size: 101.60
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, ELBOW FITTING KIT, FOR 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 4mm Tube
- Metric Size: 4.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze; Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.156 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Technopolymer
- Connection Type: Tube - Male English Straight Thread; G1/8
- Metric Size: 101.60
from Radwell International
PNEUMATIC FITTING, SPEED CONTROLLER, ONE-TOUCH, AS SERIES, ELBOW, METER-OUT, M3 X 0.5, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; 8mm Tube
- Metric Size: 8.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Metric Size: 101.60
- Material: Technopolymer
- Temperature: -4 to 140
from Radwell International
PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, CONNECTION 1: 8 MM OUTER DIAMETER, CONNECTION 2: MALE BSPP, G1/8, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be recycled. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Metric Size: 101.60
- Material: Technopolymer
- Temperature: -4 to 140
from Radwell International
PNEUMATIC FITTING, 90 DEGREE ELBOW, 1/8IN OD TUBE, 1/8IN NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V. Temperature Range: -20 °F to 200 °F working pressure 0 - 800 psi (-40 ° F rated fittings available on request). Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring. For use with DOT approved... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; NPTF Thread: 1/8"
- English Size: 0.250
from Radwell International
PNEUMATIC FITTING, 90 DEGREE ELBOW, 1/4IN OD TUBE, 1/4IN NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V. Temperature Range: -20 °F to 200 °F working pressure 0 - 800 psi (-40 ° F rated fittings available on request). Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring. For use with DOT approved... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; NPTF Thread: 1/8"
- English Size: 0.156
from Radwell International
PNEUMATIC STUD FITTING, 90 DEGREE ELBOW, TUBE TO PORT, MALE, BSPT/R3/8 CONNECTION, 6 MM OUTER DIAMETER, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
Meets all requirements for Federal DOT Standard 571.106* 49 CFR Ch. V. Temperature Range: -20 °F to 200 °F working pressure 0 - 800 psi (-40 ° F rated fittings available on request). Electroless Nickel Plated brass body with a low temperature BUNA-N O-ring. For use with DOT approved... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- English Size: 0.156
- Material: Brass/Bronze
- Temperature: -20 to 200
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, UNION ELBOW ,6MM TUBE OD,90 DEGREE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.156 to 0.500
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: R1/8
- English Size: 0.125
from Radwell International
PNEUMATIC FITTING, MALE ELBOW, 1/8 INCH CONNECTION THREAD, 6 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1/8" NPTF
- English Size: 0.125
from Radwell International
PNEUMATIC ELBOW THREADED-TO-TUBE ADAPTER, M5 X 0.8 MALE, BARBED 4 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Fitting Type: Tube Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: G1/8
- English Size: 0.125
from Radwell International
PNEUMATIC PUSH-IN FITTING, 90 DEGREE ELBOW, 4 MM DIAMETER, TUBE TO TUBE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Connection Type: Push-to-Connect
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Fitting Type: Tube Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; 1/8" NPTF, M to F
- English Size: 0.125
from Radwell International
PNEUMATIC PUSH-IN FITTING, 90 DEGREE ELBOW, TUBE TO TUBE, 2X 8 MM OUTER DIAMETER CONNECTIONS, 20 BAR, 755 MM-HG VACUUM PRESSURE, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Connection Type: Push-to-Connect
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Fitting Type: Tube Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: M5, and M5
- Metric Size: 127.00
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, MALE ELBOW, QUICK CONNECTOR, THREADED, BRASS, 6MM ADAPTER CONNECTION, 11MM MALE NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Quick Coupler; Elbow Fitting; Adapter Fitting
- Connection Type: Tube - Male English Straight Thread
from Advanced Technology Products
(Manifold, Aluminum, 5 Port, 1/4 ″ Female NPT, 1/2 ″ Female NPT Inlet) [See More]
- Fitting Type: Hose Fitting; Elbow Fitting
- Material: Aluminum
- Connection Type: Tube - Male English Straight Thread
from Hi-Tech Controls, Inc.
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: R1/8
- English Size: 0.125