Metric Pneumatic Fittings
from Kuriyama of America, Inc.
QD FF 1/4" Female x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 554100001B5NB Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze; Stainless; Nitrile Rubber (NBR), Brass, Acetalic Resin, 301 Stainless Steel, Technopolymer
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Bulkhead Connector, 6 mm, R1/4 [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
- Metric Size: 6.00
from Festo Corporation
Standard series for pneumatic tubing with imperial dimensions. Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve. PBT and nickel-plated brass. Operating media compressed air (vacuum) [See More]
- Temperature: 32 to 140
from Heilind Electronics, Inc.
PNEUM CONTCT,METAL,10.0MM OD FEM,WITH SHUTOFF [See More]
- Metric Size: 10.00
from Kuriyama of America, Inc.
QD FF 1/4" Male x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release coupling,... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 554100001B8NB Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze; Acetalic Resin, Brass, Nitrile Rubber (NBR), Technopolymer Polyamide
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Branch "T", 6 mm, R1/4 [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; R 1/4
- Metric Size: 6.00
from Festo Corporation
Mini series for pneumatic tubing with imperial dimensions. Compact for maximum component density in confined installation spaces. Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve. PBT and nickel-plated brass. Operating media compressed air (vacuum) [See More]
- Temperature: 32 to 140
from Kuriyama of America, Inc.
STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 19. 3/8" to 3/4". WP 350 bar 5075 PSI. Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 554100001D6NT Banjo [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze; Stainless; Technopolymer Polyamide, Nitrile Rubber (NBR), Brass, Acetalic Resin, 301 Stainless Steel
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Bulkhead Union, 6 mm [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]
- Material: PBT
- Temperature: 14 to 176
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Female coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 5550000001 Banjo [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Cross Union, 6 mm [See More]
- Fitting Type: Tube Fitting; Cross 4-Way Fitting; Union Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]
- Material: PBT
- Temperature: 14 to 176
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Male coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 5550000002 Banjo [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Elbow Union, 6 mm [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]
- Material: PBT
- Temperature: 14 to 176
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Brass/Bronze; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 5550000004 Banjo [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Male Connector, 6 mm, R1/4 [See More]
- Fitting Type: Tube Fitting; Adapter Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; R 1/4
- Metric Size: 6.00
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]
- Material: PBT
- Temperature: 14 to 176
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Brass/Bronze; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 5550000009 Banjo [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Male Elbow, 6 mm, R1/4 [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; R 1/4
- Metric Size: 6.00
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]
- Material: PBT
- Temperature: 14 to 176
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Brass/Bronze; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 6005000003 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Run "T", 6 mm, R1/4 [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; R 1/4
- Metric Size: 6.00
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT and nickel-plated brass. Operating media: compressed air, vacuum, (water) [See More]
- Material: PBT
- Temperature: 14 to 176
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for high... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Brass/Bronze; Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from RS Components, Ltd.
RS PRO 57060P0003 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze; Brass
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Straight Union, 6 mm [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Festo Corporation
Mini series. Compact for maximum component density in confined installation spaces. PBT and nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Material: PBT
- Temperature: 14 to 176
from RS Components, Ltd.
RS PRO 5755000001 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick "T" Union, 6 mm [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Union Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Festo Corporation
Solid-metal brass, chemically nickel-plated. High corrosion and chemical resistance. Highly resistant to temperatures and pressure. Food-safe, see www.festo.com/sp/npqh - > "Certificates" tab. Operating media: compressed air, vacuum, water [See More]
- Material: Brass/Bronze; Brass, nickel-plated
- Temperature: 32 to 302
from RS Components, Ltd.
RS PRO 5755000015 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Clippard
Push-Quick Universal Elbow, 6 mm, R1/4 [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; R 1/4
- Metric Size: 6.00
from Festo Corporation
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt. Optimal price/performance ratio, ideal for applications from a single source. Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance. High temperature... [See More]
- Material: Steel; Stainless; High-alloy stainless steel
- Temperature: -4 to 302
from RS Components, Ltd.
RS PRO 576100001X7NB Push-in Fitting [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze; Nickel plated brass
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Clippard
Push-Quick "Y" Union, 6 mm [See More]
- Fitting Type: Tube Fitting; Union Fitting; Wye Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- Metric Size: 6.00
from Festo Corporation
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt. Optimal price/performance ratio, ideal for applications from a single source. Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance. High temperature... [See More]
- Material: Steel; Stainless; High-alloy stainless steel
- Temperature: -4 to 302
from RS Components, Ltd.
RS PRO 1346500001 Bulkhead Connector [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt. Optimal price/performance ratio, ideal for applications from a single source. Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance. High temperature... [See More]
- Material: Steel; Stainless; High-alloy stainless steel
- Temperature: -4 to 302
from RS Components, Ltd.
Festo QSS-6-F Push-in Fitting [See More]
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
from Festo Corporation
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt. Optimal price/performance ratio, ideal for applications from a single source. Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance. High temperature... [See More]
- Material: Steel; Stainless; High-alloy stainless steel
- Temperature: -4 to 302
from RS Components, Ltd.
SMC KQ2E04-00N Bulkhead Union [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt. Optimal price/performance ratio, ideal for applications from a single source. Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance. High temperature... [See More]
- Material: Steel; Stainless; High-alloy stainless steel
- Temperature: -4 to 302
from RS Components, Ltd.
SMC KQG2H04-M5 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Solid-metal brass, chemically nickel-plated. High corrosion and chemical resistance. Highly resistant to temperatures and pressure. Food-safe, see www.festo.com/sp/npqh - > "Certificates" tab. Operating media: compressed air, vacuum, water [See More]
- Fitting Type: Bulkhead Fitting
- Temperature: 32 to 302
- Material: Brass/Bronze; Brass, nickel-plated
from RS Components, Ltd.
SMC KQG2S06-M5-F Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Standard series. Wide range of variants: large selection for maximum flexibility in standard applications. PBT or nickel-plated brass. Operating medium compressed air, vacuum [See More]
- Fitting Type: Bulkhead Fitting
- Material: Brass/Bronze; Nickel-plated Brass
- Connection Type: Push-to-Connect
- Temperature: 14 to 140
from RS Components, Ltd.
SMC KSL06-U01 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from RS Components, Ltd.
SMC KQ2E13-00A Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from RS Components, Ltd.
SMC KPGH04-M5 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from RS Components, Ltd.
SMC KPGH06-M5 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from RS Components, Ltd.
SMC KPU10-00 Pneumatic Fitting [See More]
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 10.00
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from RS Components, Ltd.
SMC KPU12-00 Pneumatic Fitting [See More]
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 12.00
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from RS Components, Ltd.
SMC KQB2S23-M5 Pneumatic Fitting [See More]
- Fitting Type: Tube Fitting
- Connection Type: Tube - Male English Straight Thread
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from Festo Corporation
Compact installation space. Threadless mounting [See More]
- Connection Type: Push-to-Connect
- Temperature: 23 to 140
- Material: PA-reinforced
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Adapter Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Face Seal Connection; Tube - Male English Straight Thread; M3 (M) x M6 (F)
- Metric Size: 3.00 to 6.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from WEH Technologies Inc.
Connector for pressure and function tests on components with internal threads. Special short design. The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on components with female threads. The higher the test pressure the tighter the WEH ® Connector will... [See More]
- Fitting Type: Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Ralston Instruments, Inc.
QTHA-MTB0-10mm. 10 mm tube fitting x male Quick-test, no check-valve, brass. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench. An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure... [See More]
- Fitting Type: Quick Coupler; Adapter Fitting
- Metric Size: 10.00
- Material: Brass/Bronze
- Temperature: 0 to 225
from Parker Hannifin / Automation / Pneumatic - Europe
4 Distinct series. InterCheck Series. Series 35 interchangeable with CEJN 320 & Rectus 25. Series 55 interchangeable with CEJN 420 & Rectus 27. Schrader Series. Heavy Duty or Standard Duty. Twistlok or Sleeve action. Mini series. Wide range of adaptors. High flow with minimum pressure drop. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Aluminum
- Connection Type: Tube - Male English Straight Thread; Barbed or Ribbed End; 3/8" BSPP
- English Size: 0.375
from CEJN Industrial Corporation
Series 320 couplings feature the original high-flow valve design uponwhich all other CEJN pneumatic couplings are based. Their popularityhas made Series 320 a European standard. The series is easy-to-handle,one-hand operated and offers long service life. Male threads on thecouplings and nipples... [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; Stream-Line Connection
- Metric Size: 6.30 to 13.00
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials; brass, carbon steel, and... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Swivel Fitting (optional feature)
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread; Compression Fitting (optional feature)
- Metric Size: 4.00 to 40.00
from Nitto Kohki U.S.A., Inc.
No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on hose simply slide it over the nipple... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting
- Metric Size: 5.00 to 16.00
- Material: Steel
- Temperature: -4 to 140
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M3
- Temperature: -4 to 176
from GIMATIC S.r.l.
Threaded nipples [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 5.00 to 33.00
from IMI Bimba
Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Adapter Fitting; Nipple Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End
- English Size: 0.062 to 0.187
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Ralston Instruments, Inc.
QTHA-MTB0-6mm. 6 mm tube fitting x male Quick-test, no check-valve, brass. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench. An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure... [See More]
- Fitting Type: Quick Coupler; Adapter Fitting
- Metric Size: 6.00
- Material: Brass/Bronze
- Temperature: 0 to 225
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.125
from CEJN Industrial Corporation
The Series 300 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; Stream-Line Connection
- Metric Size: 10.00 to 12.00
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 28.00 to 50.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M3
- Temperature: -4 to 176
from GIMATIC S.r.l.
Nipples (for vacuum cups series V)Select the proper nipple according to the vacuum cup(P type or G type) and according to the thread of the cup support. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting; Nipple Fitting
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 8.00 to 16.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Union Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.250
from CEJN Industrial Corporation
The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; Stream-Line Connection
- Metric Size: 10.00 to 12.00
from Nitto Kohki U.S.A., Inc.
Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no out flow... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Wye Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M5
- Metric Size: 101.60
from GIMATIC S.r.l.
RG Series fittings [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Nipple Fitting (optional feature)
- Connection Type: Tube - Male English Straight Thread
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermopastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube x 1/4" Thread
- English Size: 0.500
from CEJN Industrial Corporation
The Series 320 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Fitting Type: Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; Stream-Line Connection
- Metric Size: 10.00 to 12.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: M5
- Metric Size: 101.60
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/4" Thread
- English Size: 0.125
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M5
- Metric Size: 101.60
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M3
- Temperature: -4 to 176
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok nickel-plated brass push-in fitting for fluids and arduous pneumatic applications [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube x 1/4" Thread
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M3
- Temperature: -4 to 176
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x 1/8" Thread
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G1/8
- Metric Size: 152.40
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Wye Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 4mm Tube x M5 Thread
- Metric Size: 4.00 to 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Union Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.250 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 4mm Tube
- Metric Size: 4.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Union Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; M5x,0,8
- Metric Size: 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 1/2 " BSPT
- Metric Size: 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; M5x0,8
- Metric Size: 5.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 10mm x 6mm Tube
- Metric Size: 6.00 to 10.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Union Fitting; Wye Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Metric Size: 4.00 to 16.00
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 4mm Tube
- Metric Size: 4.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Union Fitting; Wye Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.250 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; Barbed or Ribbed End; 6mm x 4mm Tube
- Metric Size: 4.00 to 6.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Polyamide HR
- Connection Type: 10mm Tube x 6mm Tube
- Metric Size: 6.00 to 10.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Tee Fitting
- Material: Polyamide
- Connection Type: Push-to-Connect; 10mm Tube
- Metric Size: 10.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluid and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Union Fitting
- Material: Polyamide
- Connection Type: 10mm x 10mm x 12mm Tube
- Metric Size: 10.00 to 12.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tube Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.375
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Adapter Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube, 1/4 BSPP
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting; Cross 4-Way Fitting; Union Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Adapter Fitting; Swivel Fitting
- Material: Brass/Bronze; Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Adapter Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 10mm Tube x 1/4" Thread
- English Size: 0.250
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Reducer Fitting; Coupling Fitting
- Metric Size: 4.00 to 10.00
- Connection Type: Barbed or Ribbed End; 10mm x 4mm Tube
- Temperature: -13 to 212
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Union Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting; Union Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; 4mm Tube
- Metric Size: 4.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; M3
- Temperature: -4 to 176
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Tube Fitting; Wye Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Union Fitting; Wye Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; 8mm Tube
- Metric Size: 8.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread; G1/8
- Metric Size: 101.60
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Tube Fitting; Tee Fitting; Swivel Fitting
- Material: Resin
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tube Fitting; Union Fitting; Wye Fitting
- Material: Polyamide HR
- Connection Type: Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tube Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze