Plate Flow Conditioners

2 Results
Flow Conditioner for Combustion - Power -- High Beta® HBE
from Eastern Instruments

THE HIGH BETA AND THE POWER INDUSTRY. The trend to improve efficiency in today ’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or... [See More]

  • Configuration: Plate
  • Media: Gas
Insertion Panel Flow Conditioner -- VIP Vortab®
from Fluid Components Intl. (FCI)

The VIP (Vortab Insertion Panel) flow conditioner completely neutralizes flow profile irregularities caused by elbows, valves, blowers, compressors, and other flow disturbances that commonly occur in piping and duct runs and cause flow meter inaccuracies. The VIP provides a swirl-free, symmetric and... [See More]

  • Configuration: Plate
  • Media: Gas
  • Diameter: 2 to 40
  • Material: 316L Stainless Steel; Other Materials of Construction Available