Gas Flow Conditioners

5 Results
Flow Conditioner for Combustion - Power -- High Beta® HBE
from Eastern Instruments

THE HIGH BETA AND THE POWER INDUSTRY. The trend to improve efficiency in today ’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or... [See More]

  • Media: Gas
  • Configuration: Plate
Process Duct Flow Conditioner -- High Beta® HBP
from Eastern Instruments

FLOW CONDITIONING WITHIN DUCTS. Air flow measurement is most accurate in straight duct runs where air flow can be evenly profiled across the duct at the point of measurement and where no turbulent, reverse, or cyclonic flow patterns are present. Typically, it can take as much as 10 diameters of... [See More]

  • Media: Gas
  • Diameter: 6 to 36
Elbow Flow Conditioner -- VEL Vortab® 90°
from Fluid Components Intl. (FCI)

The VORTAB VEL 90 ° Elbow flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows and other disruptions that commonly occur upstream of that elbow in piping and duct runs. Only 3 pipe diameters of straight run between the Vorel and flow meter is... [See More]

  • Media: Liquid; Gas; Slurry
  • Diameter: 2 to 12
  • Configuration: Elbow
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available
Flow Conditioner Kit for Field Installation -- VFK Vortab®
from Fluid Components Intl. (FCI)

The VORTAB ® VFK Field Tab Kit flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VFK Field Tab Kit configuration is designed for use in very... [See More]

  • Media: Liquid; Gas; Slurry
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available
  • Diameter: 36 to ?
Flow Conditioner Meter Run for Flow Meters -- VMR Vortab®
from Fluid Components Intl. (FCI)

The VORTAB ® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration offers a complete, simple pipe... [See More]

  • Media: Liquid; Gas; Slurry
  • Diameter: 2 to 12
  • Configuration: Meter Run
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available