Slurry Flow Conditioners

4 Results
Elbow Flow Conditioner -- VEL Vortab® 90°
from Fluid Components Intl. (FCI)

The VORTAB VEL 90 ° Elbow flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows and other disruptions that commonly occur upstream of that elbow in piping and duct runs. Only 3 pipe diameters of straight run between the Vorel and flow meter is... [See More]

  • Media: Liquid; Gas; Slurry
  • Diameter: 2 to 12
  • Configuration: Elbow
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available
Flow Conditioner Kit for Field Installation -- VFK Vortab®
from Fluid Components Intl. (FCI)

The VORTAB ® VFK Field Tab Kit flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VFK Field Tab Kit configuration is designed for use in very... [See More]

  • Media: Liquid; Gas; Slurry
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available
  • Diameter: 36 to ?
Flow Conditioner Meter Run for Flow Meters -- VMR Vortab®
from Fluid Components Intl. (FCI)

The VORTAB ® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration offers a complete, simple pipe... [See More]

  • Media: Liquid; Gas; Slurry
  • Diameter: 2 to 12
  • Configuration: Meter Run
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available
Insertion Sleeve Flow Conditioner -- VIS Vortab®
from Fluid Components Intl. (FCI)

The VORTAB ® VIS Insertion Sleeve flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VIS Insertion Sleeve configuration allows for direct... [See More]

  • Media: Liquid; Gas; Slurry
  • Diameter: 0.8700 to 48
  • Configuration: Insertion Sleeve
  • Material: 316L Stainless Steel; Carbon Steel; Hastelloy C; Other Materials of Construction Available