Optical / Laser Distance Meters
from Win Source Electronics
Manufacturer: AMIS. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Packaging: Bulk. Part Status: Obsolete. Style: C. Connector Type: Receptacle. Number of Positions: 5. Mounting Type: Through Hole. Termination: Solder. Pitch: 0.200" (5.08mm) [See More]
- Measuring Technology: Laser or optical gaging
from SICK
More productivity through simple and reliable distance measurement. The compact OD200 displacement sensor delivers precise micrometer-range distance measurements —even on challenging surfaces like structured composites or shiny metals —without the need for a separate amplifier. Its... [See More]
- Measuring Technology: Laser or optical gaging
- Reading Method / Display: OLED display, status LEDs
- Measurement Scale / Units: Metric
- Measuring Range: 0.0820 to 0.1148
from Win Source Electronics
Manufacturer: AMIS. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Packaging: Bulk. Part Status: Obsolete. Connector Type: Receptacle. Number of Positions: 5. Termination: Solder. Features: 200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200,... [See More]
- Measuring Technology: Laser or optical gaging
from Win Source Electronics
Manufacturer: AMIS. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 8.2k. Tolerance (+ or -): 5%. Power (Watts): 30 W. Composition: Wirewound. Operating Temperature: -40 °C ~ 85 °C. Package / Case: 8-SMD, No... [See More]
- Measuring Technology: Laser or optical gaging
from Win Source Electronics
Manufacturer: AMIS. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Packaging: Bulk. Part Status: End of Life. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 6.3V. ESR (Equivalent Series Resistance): 5mOhm. Termination: Solder. Mounting Type: Fixed. Package... [See More]
- Measuring Technology: Laser or optical gaging
from Win Source Electronics
Win Source Part Number: 1378507-GP2D15. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Temperature Range - Operating: -10 °C ~ 60 °C (TA). Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited). Mfr: Sharp Microelectronics. Package: Tray. Product Status:... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 0.7874
from Win Source Electronics
Win Source Part Number: 1375666-GP2Y0AF15X. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Temperature Range - Operating: -10 °C ~ 60 °C. Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). Mfr: SHARP/Socle Technology. Package: Tray. Product Status:... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 0.0492
from Win Source Electronics
Manufacturer: AMIS. Category: Sensors, Transducers - Optical Sensors - Distance Measuring. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 160 V. ESR (Equivalent Series Resistance): 5mOhm. Operating Temperature: -40 °C ~ 85 °C. Lifetime @ Temp.:... [See More]
- Measuring Technology: Laser or optical gaging
from Northrop Grumman Corporation
The AN/PED-1 LLDR provides a unique capability to Forward Observers, Forward Air Controllers and Naval Gunfire Spot Teams. The system can recognize targets in day/night/obscurant conditions, range to the target at an eyesafe wavelength, and calculate grid coordinates with its own... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 328 to 65600
- Rule / Length Gauge Type: Range Finder
- Accuracy: 197
from Northrop Grumman Corporation
Through its unique integration of state-of-the-art technologies, LLDR provides an overmatch sensor capability for fire support target acquisition missions. Features: Day / Night / Adverse Weather Target. Acquisition. Precision Target Location. Designates Stationary or Moving Targets at Extended... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 328 to 65600
- Rule / Length Gauge Type: Range Finder
- Accuracy: 197
from Northrop Grumman Corporation
High accuracy targeting at extended ranges, combined with long-range imaging, enables LLDR-2H to shape the field of engagement by expanding the close combat zone and winning the beyond range-of-sight battle. Through its unique integration of leading edge technologies, LLDR-2H provides... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 328 to 65600
- Rule / Length Gauge Type: Range Finder
- Accuracy: 197
from Northrop Grumman Corporation
An eyesafe laser rangefinder upgrade to the Army's Main Battle Tank (MBT), the MBT-ELRF improves day/night target engagement over a longer range. The MBT-ELRF is compatible with all current battlefield information systems. The eye safety feature of the MBT-ELRF permits realistic target engagement... [See More]
- Measuring Technology: Laser or optical gaging
- Application: Military
- Rule / Length Gauge Type: Range Finder
from Northrop Grumman Corporation
The Mark VII target locator combines a Class I eyesafe laser rangefinder, a digital magnetic compass, switchable day or night vision channels, and an RS-232 digital interface into a compact, lightweight handheld device ideally suited for artillery forward observers, forward air controllers, and long... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 65.62 to 65600
- Rule / Length Gauge Type: Range Finder
- Accuracy: 118
from Northrop Grumman Corporation
The Mark VIIE is a sleek, hand-held target locator that can accurately identify enemy positions and locations during the day or at night. The system has an embedded Global Positioning System (GPS) to provide precision target location and improved target location error without the weight or size of a... [See More]
- Measuring Technology: Laser or optical gaging
- Application: Military
- Rule / Length Gauge Type: Range Finder
from Northrop Grumman Corporation
With more than 300 systems deployed in multiple demanding locations, the Sight Integrated Rangefinder - Eyesafe (SIRE) is a combat-proven, reliable family of laser rangefinders. The latest addition - the SIRE VI - builds on that tradition and offers enhancements over previous systems. Already in use... [See More]
- Measuring Technology: Laser or optical gaging
- Measuring Range: 328 to 32792
- Rule / Length Gauge Type: Range Finder
- Accuracy: 197