Surveying / Field Work Distance Meters
2 Results
Ultrasonic Automatic Measuring Meter -- Model 3419
from Traceable® Products
from Traceable® Products
Simply point and shoot to measure distance, area, and volume. Designed specifically for easy and intuitive use. After one minute, you'll never again look at the directions. LCD displays exactly which measurement is being made. One-key operation automatically performs length, area, or volume... [See More]
- Application: Surveying or Field Work; Light Duty (Office or Drafting)
- Measurement Scale / Units: Inches; Metric
- Measuring Technology: Ultrasound
- Reading Method / Display: Digital
Distance Measurer, Ultrasonic -- DM-01
from REED-Direct
from REED-Direct
Start point selection. Data store/recall. Computes areas and volumes. Five groups of values in memory. Sums of lengths. Auto/manual shut-off. LCD display backlight. Reading confirmation beep. Includes soft carrying case. SPECIFICATIONS: Measuring Range: 0.5 to 16m (1.64 ~ 52.48 ft.). Accuracy:... [See More]
- Application: Construction; Surveying or Field Work
- Measurement Scale / Units: Inches; Metric
- Measuring Technology: Ultrasound
- Reading Method / Display: Digital