Metric Distance Meters

8 Results
Laser Distance Sensors -- OD200-0301W15
from SICK

More productivity through simple and reliable distance measurement. The compact OD200 displacement sensor delivers precise micrometer-range distance measurements —even on challenging surfaces like structured composites or shiny metals —without the need for a separate amplifier. Its... [See More]

  • Measurement Scale / Units: Metric
  • Reading Method / Display: OLED display, status LEDs
  • Measuring Technology: Laser or optical gaging
  • Measuring Range: 0.0820 to 0.1148
Distance Measurer, Ultrasonic -- DM-01
from REED-Direct

Start point selection. Data store/recall. Computes areas and volumes. Five groups of values in memory. Sums of lengths. Auto/manual shut-off. LCD display backlight. Reading confirmation beep. Includes soft carrying case. SPECIFICATIONS: Measuring Range: 0.5 to 16m (1.64 ~ 52.48 ft.). Accuracy:... [See More]

  • Measurement Scale / Units: Inches; Metric
  • Reading Method / Display: Digital
  • Measuring Technology: Ultrasound
  • Measuring Range: 1.64 to 52.49
Laser Distance Meters -- Fluke
from Fluke

Trade your heavy tape measure for the Fluke Laser Distance Meters, which let you simply take measurements with one hand. No matter your job, the laser distance meter will help you measure farther, with greater accuracy and in more situations, saving you time and money. That's because it lets you:... [See More]

  • Measurement Scale / Units: Inches; Metric
  • Measuring Technology: Electronic
  • Rule / Length Gauge Type: Range Finder
  • Reading Method / Display: Digital
Cable, Wire & Rope Measuring Machine -- 2600
from Trumeter Company, Inc.

Measures up to 76mm (3.0in) diameter. Heavy duty cast structure with integral mounting flanges. Totalising counter fitted. The pivot arm, also available separately (2620), carries the 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel revolves in a... [See More]

  • Measurement Scale / Units: Metric
  • Reading Method / Display: Dial
  • Measuring Technology: Mechanical
Ultrasonic Automatic Measuring Meter -- Model 3419
from Traceable® Products

Simply point and shoot to measure distance, area, and volume. Designed specifically for easy and intuitive use. After one minute, you'll never again look at the directions. LCD displays exactly which measurement is being made. One-key operation automatically performs length, area, or volume... [See More]

  • Measurement Scale / Units: Inches; Metric
  • Reading Method / Display: Digital
  • Measuring Technology: Ultrasound
  • Measuring Range: 2 to 50
25ft. Economy Tape Measure -- TP25L
from DME Company

• Steel. • S.A.E./Metric. • Notched end hook. • Thumb lock [See More]

  • Measurement Scale / Units: Inches; Metric
  • Measuring Technology: Mechanical
  • Rule / Length Gauge Type: Tape Measure
  • Reading Method / Display: Graduated scale
Fabric & Carpet Measurement -- 3900B
from Trumeter Company, Inc.

US Weights & Measures Approval. Measures material up to 24mm (0.94in) thick. Accommodates easily marked and/or abrasive materials (with special wheels). Accuracy 0.25%. Accommodates pile up or no pile materials. Optional encoder output. Can be built into manufacturing & finishing processes. [See More]

  • Measurement Scale / Units: Metric
  • Reading Method / Display: Dial
  • Measuring Technology: Mechanical
Land Measurer – Single Reading Land Distance Measuring Wheel -- 5041
from Trumeter Company, Inc.

This large circumference measuring wheel ensures the greatest accuracy over rough terrain. Ideal for farmers who are obliged to measure their land annually, to qualify for and obtain government subsidies. High quality, rugged construction and accuracy of +/- 1%. Features. Robust solid tyre fitted to... [See More]

  • Measurement Scale / Units: Metric
  • Reading Method / Display: Dial
  • Measuring Technology: Mechanical