Plastic Distance Meters
from Festo Corporation
Simple operation. Fast commissioning. Reliable and stable detection. Attractive price/performance ratio [See More]
- Materials: Plastic
- Decimal Resolution: 0.0039
- Measuring Range: 0.1312 to 0.3281
- Accuracy: 0.0197
from Traceable® Products
Simply point and shoot to measure distance, area, and volume. Designed specifically for easy and intuitive use. After one minute, you'll never again look at the directions. LCD displays exactly which measurement is being made. One-key operation automatically performs length, area, or volume... [See More]
- Materials: Plastic
- Measurement Scale / Units: Inches; Metric
- Measuring Technology: Ultrasound
- Reading Method / Display: Digital
from Greenlee Textron, Inc.
HIGH-STRENGTH POLYARAMID MATERIAL. 3000 FT. 1/4 INCH. CONDUIT MEASUREMENT APPLICATION. 1250 LB TENSILE STRENGTH. YES DISPENSER INCLUDED. 406 USED ON DISPENSER [See More]
- Materials: Plastic
- Measuring Range: 3000
from REED-Direct
Start point selection. Data store/recall. Computes areas and volumes. Five groups of values in memory. Sums of lengths. Auto/manual shut-off. LCD display backlight. Reading confirmation beep. Includes soft carrying case. SPECIFICATIONS: Measuring Range: 0.5 to 16m (1.64 ~ 52.48 ft.). Accuracy:... [See More]
- Materials: Plastic
- Measurement Scale / Units: Inches; Metric
- Measuring Technology: Ultrasound
- Reading Method / Display: Digital
from Greenlee Textron, Inc.
WATER PROOF POLYESTER MATERIAL. 3000 FT. 3/16 INCH. CONDUIT MEASUREMENT APPLICATION. 170 LB TENSILE STRENGTH. YES DISPENSER INCLUDED. 434 USED ON DISPENSER [See More]
- Materials: Plastic
- Measuring Range: 3000