Male / Plug Thermocouple Connectors
from DME Company
FLAT BLADE Replacement J type - Thermocouple Plugs Used with some DME 1 & 2 Zone Mainframes. FLAT BLADE - M2MJ is a Single J type Male Plug. FLAT BLADE - M2FJ is a Single J type Female Receptacle. ROUND PIN Replacement J type - Thermocouple Plugs ( Found / Used with some DME Thermocouple Sensors... [See More]
- Connector Gender: Female / Socket; Male / Plug
- Size: Miniature
- Thermocouple Type: J
- Communication: Wireline
from OMEGA Engineering, Inc.
Exclusive Chamber Design Assures Electrical Isolation Between Circuits. Interlocking Parts for Added Strength. Single Screw Caps. No Probe Clamp Required. Color-Coded. Companion Dual Circuit Probe Available. Temperature Rating: to 220 °C(425 °F). Compatible with Two Prong Standard Size... [See More]
- Connector Gender: Female / Socket; Male / Plug
- Size: Standard
- Thermocouple Type: E; J; K; N; T; S; R; U
- Pins: Four Pins
from OMEGA Engineering, Inc.
Connector Ground Strap Protects Against Electrical Noise Errors. Works with Shielded Wire -- Best with Twisted Shielded Wire. Superior Mechanical Connection Locks Male and Female Connectors. Color-Coded for Thermocouple Type. Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell. [See More]
- Connector Gender: Female / Socket; Male / Plug
- Size: Standard
- Thermocouple Type: E; J; K; N; T; S; R; U
- Pins: Two Pins
from OMEGA Engineering, Inc.
Ultimate Thermocouple Connector Plug or Jack. Integral Cap, Strain Relief + Cable Clamp. New Labor Saving Wire Assembly. Fast + Easy Wire Termination. Accepts Wide Range of Wire Sizes. Contact Washers for Quick Connect Wire Termination. Write-On Window for Sensor ID. Captive Screws Combination... [See More]
- Connector Gender: Male / Plug
- Size: Miniature
- Thermocouple Type: E; J; K; N; T; R; C, U
- Pins: Two Pins
from OMEGA Engineering, Inc.
Color-Coded for ANSI or IEC. Captive Cover Screws. Write-on Window. Chisel point connection pins. Accepts Stranded or Solid Wire up to Size 20 AWG. Quick Connect Contact Washers Internal Wire Divider. SMPW Series , Glass filled Nylon construction is rated to 220 °C (425 °F). HMPW Series,... [See More]
- Connector Gender: Female / Socket; Male / Plug
- Size: Miniature
- Thermocouple Type: E; J; K; N; T; R; C, U, G, D
- Pins: Two Pins