R Thermocouple Connectors
from OMEGA Engineering, Inc.
Exclusive Chamber Design Assures Electrical Isolation Between Circuits. Interlocking Parts for Added Strength. Single Screw Caps. No Probe Clamp Required. Color-Coded. Companion Dual Circuit Probe Available. Temperature Rating: to 220 °C(425 °F). Compatible with Two Prong Standard Size... [See More]
- Thermocouple Type: E; J; K; N; T; S; R; U
- Size: Standard
- Connector Gender: Female / Socket; Male / Plug
- Pins: Four Pins
from OMEGA Engineering, Inc.
Connector Ground Strap Protects Against Electrical Noise Errors. Works with Shielded Wire -- Best with Twisted Shielded Wire. Superior Mechanical Connection Locks Male and Female Connectors. Color-Coded for Thermocouple Type. Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell. [See More]
- Thermocouple Type: E; J; K; N; T; S; R; U
- Size: Standard
- Connector Gender: Female / Socket; Male / Plug
- Pins: Two Pins
from OMEGA Engineering, Inc.
Ultimate Thermocouple Connector Plug or Jack. Integral Cap, Strain Relief + Cable Clamp. New Labor Saving Wire Assembly. Fast + Easy Wire Termination. Accepts Wide Range of Wire Sizes. Contact Washers for Quick Connect Wire Termination. Write-On Window for Sensor ID. Captive Screws Combination... [See More]
- Thermocouple Type: E; J; K; N; T; R; C, U
- Size: Miniature
- Connector Gender: Male / Plug
- Pins: Two Pins
from OMEGA Engineering, Inc.
Omega OSTW thermocouple wire connectors are round pin standard size, 2 pole TC connectors designed to connect TC wire or temperature sensor instrumentation with a temperature controller or process control HMI automation panel. They are compatible with any other similarly sized Male, 2 prong... [See More]
- Thermocouple Type: E; J; K; N; T; S; R; C, U
- Size: Miniature; Standard
- Connector Gender: Female / Socket; Male / Plug
- Pins: Two Pins
from OMEGA Engineering, Inc.
Color-Coded for ANSI or IEC. Captive Cover Screws. Write-on Window. Chisel point connection pins. Accepts Stranded or Solid Wire up to Size 20 AWG. Quick Connect Contact Washers Internal Wire Divider. SMPW Series , Glass filled Nylon construction is rated to 220 °C (425 °F). HMPW Series,... [See More]
- Thermocouple Type: E; J; K; N; T; R; C, U, G, D
- Size: Miniature
- Connector Gender: Female / Socket; Male / Plug
- Pins: Two Pins
from OMEGA Engineering, Inc.
Rugged, One-Piece Molded Construction. ANSI Color-Coded. For Use with a Variety of Meters and Probes. TAS adaptors provide quick and easy connections between standard and miniature connector systems. These colorcoded units are available in all thermocouple calibrations including Tungsten-Rhenium... [See More]
- Thermocouple Type: E; J; K; N; T; S; R; C, U
- Size: Standard
- Connector Gender: Female / Socket; Male / Plug
- Pins: Two Pins
from OMEGA Engineering, Inc.
Extra Heavy Duty Ceramic Construction. One-Piece Body with Removeable Cap Design. Oversized Terminal Screws for Easy Wiring. Accepts Stranded or Solid Wire up to Size 20 AWG. USHX Series Has No Glaze or Marking Ink to Contaminate High Vacuum Furnaces. Uses Color-Coded Dots for Thermocouple Type... [See More]
- Thermocouple Type: E; J; K; N; T; R; C, U, G, D
- Size: Miniature
- Connector Gender: Female / Socket; Male / Plug
- Pins: Two Pins
from OMEGA Engineering, Inc.
The new UTC-USB universal thermocouple connector accepts the signal from any of 8 thermocouple types, and lets you display actual temperature readings on your PC, through a standard USB port. The UTC-USB provides automatic cold junction compensation and linearization; the included software lets you... [See More]
- Thermocouple Type: E; J; K; N; T; B; S; R; C
- Size: Miniature; Standard
- Connector Gender: Female / Socket; Male / Plug
- Pins: Two Pins