More than Four Thermocouple Connectors
2 Results
Mold Thermocouple Connectors -- MTC-12-G
from DME Company
from DME Company
Screw Terminals are integrated into the insert of these connectors for direct wiring. Standard DME Smart Series Mold Thermocouple Connectors [See More]
- Thermocouple Type: J
- Size: Standard
- Connector Gender: Female / Socket
- Pins: 16
Mold Thermocouple Connectors -- TPC-0001
from DME Company
from DME Company
Alternate Mold Connector Scheme for 15 Amp 240 Vac Heaters and Thermocouple Screw Terminal Connections. Special Order 12 Zone Smart Series Mainframe can be quoted similar to the MFA-1201 but with all 240VAC Zones. This mainframe would then have one output connector on its side and use the CPT-1210... [See More]
- Thermocouple Type: J
- Size: Standard
- Connector Gender: Female / Socket
- Pins: 48