J Thermocouple Connectors

17 Results
Miniature Thermocouple Connector, 1 Pair, Type J -- A0381-5-CN
from MPF Products, INC.

Miniature Thermocouple Connector, 1 Pair, Type J. Spade-style Connector, Air-side, Rated to 125 deg C [See More]

  • Thermocouple Type: J
  • Size: Miniature
Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type J -- A6128-3-CN
from MPF Products, INC.

Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type J. Spade-style Connector, Vacuum side, Rated to 300 deg C [See More]

  • Thermocouple Type: J
  • Size: Miniature
MS Series Air-Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins -- A0205-2-CN
from MPF Products, INC.

MS Series Air-Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056 ″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C [See More]

  • Thermocouple Type: J
  • Size: Standard
MS Series Air-Side Connector, 2 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins -- A0186-2-CN
from MPF Products, INC.

MS Series Air-Side Connector, 2 Pair Thermocouple, Type J, Accepts 0.056 ″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C [See More]

  • Thermocouple Type: J
  • Size: Standard
MS Series Air-Side Connector, 3 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins -- A0186-5-CN
from MPF Products, INC.

MS Series Air-Side Connector, 3 Pair Thermocouple, Type J, Accepts 0.056 ″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C [See More]

  • Thermocouple Type: J
  • Size: Standard
MS Series Air-Side Connector, 5 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins -- A0186-8-CN
from MPF Products, INC.

MS Series Air-Side Connector, 5 Pair Thermocouple, Type J, Accepts 0.056 ″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C [See More]

  • Thermocouple Type: J
  • Size: Standard
MS Series Vacuum Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins -- A1178-1-CN
from MPF Products, INC.

MS Series Vacuum Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056 ″ Dia. Pins. Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C [See More]

  • Thermocouple Type: J
  • Size: Standard
Mold Thermocouple Connectors -- MTC-12-G
from DME Company

Screw Terminals are integrated into the insert of these connectors for direct wiring. Standard DME Smart Series Mold Thermocouple Connectors [See More]

  • Thermocouple Type: J
  • Size: Standard
  • Connector Gender: Female / Socket
  • Pins: 16
4-Prong Dual Circuit Standard Connector -- DTC
from OMEGA Engineering, Inc.

Exclusive Chamber Design Assures Electrical Isolation Between Circuits. Interlocking Parts for Added Strength. Single Screw Caps. No Probe Clamp Required. Color-Coded. Companion Dual Circuit Probe Available. Temperature Rating: to 220 °C(425 °F). Compatible with Two Prong Standard Size... [See More]

  • Thermocouple Type: E; J; K; N; T; S; R; U
  • Size: Standard
  • Connector Gender: Female / Socket; Male / Plug
  • Pins: Four Pins
Mold Thermocouple Connectors -- TPC-0001
from DME Company

Alternate Mold Connector Scheme for 15 Amp 240 Vac Heaters and Thermocouple Screw Terminal Connections. Special Order 12 Zone Smart Series Mainframe can be quoted similar to the MFA-1201 but with all 240VAC Zones. This mainframe would then have one output connector on its side and use the CPT-1210... [See More]

  • Thermocouple Type: J
  • Size: Standard
  • Connector Gender: Female / Socket
  • Pins: 48
High Temp Low Noise Standard Connector -- HGST
from OMEGA Engineering, Inc.

Connector Ground Strap Protects Against Electrical Noise Errors. Works with Shielded Wire -- Best with Twisted Shielded Wire. Superior Mechanical Connection Locks Male and Female Connectors. Color-Coded for Thermocouple Type. Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell. [See More]

  • Thermocouple Type: E; J; K; N; T; S; R; U
  • Size: Standard
  • Connector Gender: Female / Socket; Male / Plug
  • Pins: Two Pins
Thermocouple Connector -- Mini Plug Thermocouple Connector
from DME Company

FLAT BLADE Replacement J type - Thermocouple Plugs Used with some DME 1 & 2 Zone Mainframes. FLAT BLADE - M2MJ is a Single J type Male Plug. FLAT BLADE - M2FJ is a Single J type Female Receptacle. ROUND PIN Replacement J type - Thermocouple Plugs ( Found / Used with some DME Thermocouple Sensors... [See More]

  • Thermocouple Type: J
  • Size: Miniature
  • Connector Gender: Female / Socket; Male / Plug
  • Communication: Wireline
Thermocouple Connector Flat 2 Pin -- SMPW-CC
from OMEGA Engineering, Inc.

Ultimate Thermocouple Connector Plug or Jack. Integral Cap, Strain Relief + Cable Clamp. New Labor Saving Wire Assembly. Fast + Easy Wire Termination. Accepts Wide Range of Wire Sizes. Contact Washers for Quick Connect Wire Termination. Write-On Window for Sensor ID. Captive Screws Combination... [See More]

  • Thermocouple Type: E; J; K; N; T; R; C, U
  • Size: Miniature
  • Connector Gender: Male / Plug
  • Pins: Two Pins
Thermocouple Connectors Flat Pin -- SMPW and HMPW
from OMEGA Engineering, Inc.

Color-Coded for ANSI or IEC. Captive Cover Screws. Write-on Window. Chisel point connection pins. Accepts Stranded or Solid Wire up to Size 20 AWG. Quick Connect Contact Washers Internal Wire Divider. SMPW Series , Glass filled Nylon construction is rated to 220 °C (425 °F). HMPW Series,... [See More]

  • Thermocouple Type: E; J; K; N; T; R; C, U, G, D
  • Size: Miniature
  • Connector Gender: Female / Socket; Male / Plug
  • Pins: Two Pins
Transition Adaptors -- TAS,CH62,CH63 and CH64
from OMEGA Engineering, Inc.

Rugged, One-Piece Molded Construction. ANSI Color-Coded. For Use with a Variety of Meters and Probes. TAS adaptors provide quick and easy connections between standard and miniature connector systems. These colorcoded units are available in all thermocouple calibrations including Tungsten-Rhenium... [See More]

  • Thermocouple Type: E; J; K; N; T; S; R; C, U
  • Size: Standard
  • Connector Gender: Female / Socket; Male / Plug
  • Pins: Two Pins
Ultra High Temperature Connectors -- SHX and USHX
from OMEGA Engineering, Inc.

Extra Heavy Duty Ceramic Construction. One-Piece Body with Removeable Cap Design. Oversized Terminal Screws for Easy Wiring. Accepts Stranded or Solid Wire up to Size 20 AWG. USHX Series Has No Glaze or Marking Ink to Contaminate High Vacuum Furnaces. Uses Color-Coded Dots for Thermocouple Type... [See More]

  • Thermocouple Type: E; J; K; N; T; R; C, U, G, D
  • Size: Miniature
  • Connector Gender: Female / Socket; Male / Plug
  • Pins: Two Pins
Universal Thermocouple Connector -- UTC-USB
from OMEGA Engineering, Inc.

The new UTC-USB universal thermocouple connector accepts the signal from any of 8 thermocouple types, and lets you display actual temperature readings on your PC, through a standard USB port. The UTC-USB provides automatic cold junction compensation and linearization; the included software lets you... [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; R; C
  • Size: Miniature; Standard
  • Connector Gender: Female / Socket; Male / Plug
  • Pins: Two Pins