Color Options Edge Trims and Trim Seals

8 Results
Edge Guard
from Trim-Lok, Inc.

Many Applications. Car Door Edge Guards. Furniture. Vending Machines. Running Boards. Fender Flares [See More]

  • Features: Color Options
  • Material: Polyvinyl Chloride (PVC)
  • Type: Edge Trim
  • Operating Temperature: -20 to 150
Custom Extruded Weatherstripping
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Features: Color Options
  • Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
  • Type: Trim Seal
Fire Retardant Edge Trims
from Trim-Lok, Inc.

Fire Retardant Edge Trim is a flexible trim with metal clips to provide a permanent grip. It is manufactured out of a Thermoplastic Elastomer (TPV) material formulated to pass the National Fire Protection Agency (NFPA) standards. This material also complies with the UL 94HB flame requirements most... [See More]

  • Features: Color Options; Fire Retardant
  • Material: Thermoplastic Vulcanizate (TPV) Material
  • Type: Edge Trim
Custom Molded Gaskets
from National Rubber Corporation

National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]

  • Features: Color Options; Metal Clips
  • Material: Silicone Rubber; Organic Rubber, Engineered Synthetic Compounds
  • Type: Trim Seal
Trim Seals -- 103B375B3X3/16E
from Trim-Lok, Inc.

Combine any of our Stock Rubber Seals with our Regular Trim to achieve the perfect Trim-Seal combination for your application. [See More]

  • Features: Color Options; Metal Clips
  • Material: Strock Rubber
  • Type: Trim Seal
Trim Seals -- 105B100B3X1/8A
from Trim-Lok, Inc.

Combine any of our Stock Rubber Seals with our Regular Trim to achieve the perfect Trim-Seal combination for your application. [See More]

  • Features: Color Options; Metal Clips
  • Material: Strock Rubber
  • Type: Trim Seal
Trim Seals -- 109B375B3X3/16E
from Trim-Lok, Inc.

Combine any of our Stock Rubber Seals with our Regular Trim to achieve the perfect Trim-Seal combination for your application. [See More]

  • Features: Color Options; Metal Clips
  • Material: Strock Rubber
  • Type: Trim Seal
Trim Seals -- 113B100B3X1/8E
from Trim-Lok, Inc.

Combine any of our Stock Rubber Seals with our Regular Trim to achieve the perfect Trim-Seal combination for your application. [See More]

  • Features: Color Options; Metal Clips
  • Material: Strock Rubber
  • Type: Trim Seal