Polyethylene (PE) Edge Trims and Trim Seals

2 Results
EGL Series, Edge Liners -- EGL-11-2
from Daemar Inc.

Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face... [See More]

  • Material: Polyethylene (PE)
  • Grip Size: 0.0500 to 0.0810
  • Type: Edge Trim
  • Dimensions: 500 Feet 152 Meters
Polythylene Die Cut Seal
from Ultrafab, Inc.

Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]

  • Material: Polyethylene (PE); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
  • Features: Flame-Resistant, Thermally Conductive
  • Type: Edge Trim; Trim Seal