Edge Trim Edge Trims and Trim Seals

15 Results
Ropes and Tapes -- HYTEX® 1000 Ropes and Tapes
from Mid-Mountain Materials, Inc.

HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. [See More]

  • Type: Edge Trim; Trim Seal
  • Features: Adhesive Backed (optional feature)
  • Material: Silicone Rubber (optional feature); Fiberglass
Seal-Fast: D Series EPDM
from Device Technologies, Inc.

Seal-Fast Edge Seal D Series EPDMA better, cleaner and faster way to protect your equipment from environmental conditions;dust, low and high temperatures and moisture. Seal-Fast Features. Excellent grip strength. Excellent resistance to abrasion, water absorption,low and high temperatures and... [See More]

  • Type: Edge Trim
Tadpole Gasket Insulation -- HYTEX® Woven Tadpole Gasket
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Type: Edge Trim; Trim Seal
  • Features: Adhesive Backed (optional feature)
  • Material: Silicone Rubber (optional feature); Fiberglass
Seal-Fast: D Series PVC/EPDM
from Device Technologies, Inc.

Seal-Fast Edge Seal D Series PVC/EPDMA better, cleaner and faster way to protect your equipment from environmental conditions;dust, low and high temperatures and moisture. Seal-Fast Features. Greater flexibility for tight corners. Smaller profile. Excellent grip strength. Excellent resistance to... [See More]

  • Type: Edge Trim
Seal-Fast: D Series Silicone
from Device Technologies, Inc.

Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits. Long term performance protects your critical equipment. 100 ’s of COTS (Commercial Off The Shelf)... [See More]

  • Type: Edge Trim
Seal-Fast: Plate-Seal
from Device Technologies, Inc.

Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits. Trim ring options in anodized aluminum or lightweight composite. The rubber grommet creates an environmental seal around the cable,... [See More]

  • Type: Edge Trim
Trim-Fast: S Series EPDM
from Device Technologies, Inc.

Trim-Fast ™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits. Fast easy application to protect your critical equipment. [See More]

  • Type: Edge Trim
Edge-Protection -- 1010
from EMKA Incorporated

steel spring core [See More]

  • Type: Edge Trim; Edge-Protection
  • Grip Size: 0.0394 to 0.1772
  • Material: Polyvinyl Chloride (PVC)
  • Dimensions: Several
Carpet Trim -- CP1043
from Trim-Lok, Inc.

Carpet Trim is a flexible PVC trim with a peel n' stick carpet edge to prevent carpet frays while providing a finished look. [See More]

  • Type: Edge Trim
  • Operating Temperature: -20 to 150
  • Material: Polyvinyl Chloride (PVC)
EGL Series, Edge Liners -- EGL-11-2
from Daemar Inc.

Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face... [See More]

  • Type: Edge Trim
  • Grip Size: 0.0500 to 0.0810
  • Material: Polyethylene (PE)
  • Dimensions: 500 Feet 152 Meters
EPDM Die Cut Seal
from Ultrafab, Inc.

Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]

  • Type: Edge Trim; Trim Seal
  • Features: Flame-Resistant, Thermally Conductive
  • Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
Decorative Edge Trim
from Trim-Lok, Inc.

Decorative Trim is flexible PVC trim with finishes available in chrome and gold. [See More]

  • Type: Edge Trim
  • Features: Chrome Coated (optional feature)
  • Material: Polyvinyl Chloride (PVC)
Edge Guard
from Trim-Lok, Inc.

Many Applications. Car Door Edge Guards. Furniture. Vending Machines. Running Boards. Fender Flares [See More]

  • Type: Edge Trim
  • Operating Temperature: -20 to 150
  • Material: Polyvinyl Chloride (PVC)
  • Features: Color Options
Fender Flare Trim -- X1663BT
from Trim-Lok, Inc.

Fender Flare Trim is an ozone resistant EPDM Rubber that mounts between the flare and the body. 3M automotive grade tape creates a solid bond between both surfaces. [See More]

  • Type: Edge Trim
  • Operating Temperature: -20 to 158
  • Material: Ethylene Propylene (EPDM)
Fire Retardant Edge Trims
from Trim-Lok, Inc.

Fire Retardant Edge Trim is a flexible trim with metal clips to provide a permanent grip. It is manufactured out of a Thermoplastic Elastomer (TPV) material formulated to pass the National Fire Protection Agency (NFPA) standards. This material also complies with the UL 94HB flame requirements most... [See More]

  • Type: Edge Trim
  • Features: Color Options; Fire Retardant
  • Material: Thermoplastic Vulcanizate (TPV) Material