Ethylene Propylene (EPDM) Edge Trims and Trim Seals
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
- Features: Color Options
- Type: Trim Seal
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Type: Trim Seal
from Ultrafab, Inc.
Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]
- Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Flame-Resistant, Thermally Conductive
- Type: Edge Trim; Trim Seal
from EMKA Incorporated
Gasket PVC / Sponge-rubber (EPDM) black [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
- Grip Size: 0.0394 to 0.1575
- Type: Trim Seal; Clip-on gasket
- Dimensions: Several
from Trim-Lok, Inc.
EPDM Co-Extruded Flap-Seal. [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
- Type: Trim Seal
from EMKA Incorporated
Gasket PVC / sponge - rubber (EPDM) black [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
- Grip Size: 0.0315 to 0.1969
- Type: Trim Seal; Clip-on gasket
- Dimensions: Several
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: .080"-.120" [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.0800 to 0.1200
- Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
• for painting and contact. • high conductive adhesive provides total. coverage of painted housings. • with anti corrosion coating. • length 25 metres [See More]
- Material: Ethylene Propylene (EPDM); Soft-Sponge Rubber
- Grip Size: 0.0315 to 0.0984
- Type: Trim Seal; EMC Gasketing Material
- Dimensions: 2.5mm x 15.7mm
from Trim-Lok, Inc.
EPDM Co-Extruded Flap-Seal. Clamping Range: .039" - .099" [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.0390 to 0.0990
- Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
Gasket PVC / Sponge-rubber (EPDM) black [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
- Grip Size: 0.0394 to 0.1969
- Type: Trim Seal; Clip-on gasket
- Dimensions: Several
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: .039"-.138" [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.0390 to 0.1380
- Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
Gasket, black EPDM 55 ° Shore A [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.0394 to 0.0787
- Type: Trim Seal; Gasket
- Dimensions: Several
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: 2 mm flange [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.0787
- Type: Trim Seal
- Features: Metal Clips