Alarm Indicator Vacuum Switches

5 Results
Air Filter Restriction Monitoring Indicator / Switch -- 135578
from Filter Minder®

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for... [See More]

  • Features: Alarm Indicator; Polycarbonate Housing
  • Sensor Technology: Piston
  • Device Category: Switch
  • Vacuum Switch Setpoint: 65.26 to 15
500 Series Mag-Switch -- 500
from NOSHOK, Inc.

Features & Benefits. Ranges available from -30 inHg vacuum through 15,000 psi. Semi-conductor switching relays(no mechanical contacts). Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent... [See More]

  • Features: Alarm Indicator
  • Sensor Technology: Mechanical Deflection; Hall Effect
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
400 Series Pressure Switch -- Model 126
from Clark Solutions

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low... [See More]

  • Features: Alarm Indicator
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 760 to 9.72
Air Filter Restriction Monitoring Indicator / Switch -- 175578
from Filter Minder®

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for... [See More]

  • Features: Alarm Indicator; Polycarbonate Housing
  • Vacuum Switch Setpoint: 75.01 to 15
  • Device Category: Switch
  • Pressure Measurement: Vacuum
Air Filter Restriction Monitoring Switch -- 196351
from Filter Minder®

Continuously monitors air filter and tells when filter is restricted. Triggers air filter warning light via the engine computer or directly to the warning light. Used for air filter monitoring on diesel, gas, and alternate fuel engines, as well as other applications where low vacuum/pressure... [See More]

  • Features: Alarm Indicator; Made Of Nylon
  • Vacuum Switch Setpoint: 93.01 to 5.63
  • Device Category: Switch
  • Pressure Measurement: Gauge; Vacuum