Electro-mechanical Vacuum Switches

36 Results
Vacuum Switch -- V4000
from Tecmark Corporation

Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. . . [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 563 to 4.5
LFS-02
from MAMCO

The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Gauge; Vacuum
Low Differential Vacuum Switch -- V-5300-5
from Air Logic

The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal. [See More]

  • Tech: Electro-mechanical
  • Vacuum Switch Setpoint: 735 to 633
  • Device Category: Sensor; Switch
  • Pressure Measurement: Gauge; Vacuum
Micro Switches -- MPL 500 Series
from Micro Technologies

The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs. Standard forms are available with perpendicular ports or NPT fitting. [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Gauge; Vacuum
Calibrated Differential Mechanical Pressure Switches -- VCDPD1H & VCDPD2H Series
from Barksdale Control Products

Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 758 to -2
120 Series Vacuum Switch
from Clark Solutions

As safety requirements become more stringent, the determining factor in specifying an industrial pressure, differential pressure and/or temperature switch rests upon that switch protecting equipment, processes and personnel. Meeting hazardous location requirements through adherence to UL, CSA, and... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 760 to 200
Mechanical Pressure Switch, 122 Series -- IPS122
from Brooks Instrument

Features. Indicating Pressure Switches Model IPS122 2". 2-inch stainless steel solid-state switch with local and remote alarm capability. Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts. Logic outputs: Off-on and Type 1 (0 to 9-30 Vdc), Type... [See More]

  • Tech: Electro-mechanical
  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Switch
  • Normal State: Normally Open; Normally Closed
Electronic Ultra-Miniature Vacuum Switch -- VSMP-QD-6
from IMI Norgren

Vaccon ’s miniature electronic vacuum switches provide a switched output for part present detection and can be easily mounted to Vaccon ’s Mini, Mid and MP Series pumps. [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Utilizes MEMS
  • Device Category: Switch
  • Vacuum Switch Setpoint: 0.0 to -762
Air Filter Restriction Monitoring Indicator / Switch -- 135578
from Filter Minder®

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Piston
  • Device Category: Switch
  • Vacuum Switch Setpoint: 65.26 to 15
Vacuum Pressure Switch -- PS81 Series
from Gems Sensors & Controls

1.5" to 15" Hg (51 to 508 mbar). Sensitive Diaphragm for Lower Setpoints. Factory Fixed or Adjustable Setpoints. For low vacuum applications, the longevity of our PS81 series is hard to beat. This pressure switch offers a life expectancy of 1 million cycles, which means long-term reliability. Their... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Range: 722 to 379
Display-Type Vacuum Switch -- NPSA 100 C
from ASCO

A wide range of Vacuum Switches are offered to monitor and provide output to integrate with the system controller. They may be mounted remotely or directly on the vacuum generators. [See More]

  • Tech: Electro-mechanical
  • Pressure Measurement: Vacuum
  • Device Category: Switch
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
Digital Vacuum Switch -- A-PSE5
from ANVER Corporation

Digital Vacuum Switch -- A-PSE5 [See More]

  • Tech: Electro-mechanical
  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Sensor; Switch
  • Number of Poles: Single Pole
500 Series Mag-Switch -- 500
from NOSHOK, Inc.

Features & Benefits. Ranges available from -30 inHg vacuum through 15,000 psi. Semi-conductor switching relays(no mechanical contacts). Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection; Hall Effect
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
MAM 005 -- Custom
from MAMCO

The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Vacuum; Negative Pressure
Miniature Vacuum Switch -- V-4100-0.7
from Air Logic

The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is... [See More]

  • Tech: Electro-mechanical
  • Vacuum Switch Setpoint: 742
  • Device Category: Sensor; Switch
  • Pressure Measurement: Gauge; Vacuum
Micro Switches -- MPL 600 Series
from Micro Technologies

The MPL 600 series provides robust and flexible SPDT snap action switching with custom set points ranging from 1.5 inH2O to 45 PSI. The SPDT micro switch adds a positive action with a mechanical differential from on to off. Miniature size and low cost make the MPL 600 Series ideal for OEM... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Vacuum
Compact Mechanical Pressure Switch -- Series 96221
from Barksdale Control Products

The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 735 to -2
400 Series Pressure Switch -- Model 126
from Clark Solutions

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 760 to 9.72
Air Filter Restriction Monitoring Indicator / Switch -- 175578
from Filter Minder®

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for... [See More]

  • Tech: Electro-mechanical
  • Vacuum Switch Setpoint: 75.01 to 15
  • Device Category: Switch
  • Pressure Measurement: Vacuum
Vacuum Pressure Switch -- PS82 Series
from Gems Sensors & Controls

5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar). Small Size for Demanding Applications. These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or price are strong concerns. *CE... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Range: 633 to 48.8
P Series - Pressure Switches -- PA36A
from ASCO

Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales. are accessible from the front of the switch. •. Choice of open frame type, general purpose or. watertight enclosure. •. Choice of fixed, limited-adjustable or... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection; Piston
  • Device Category: Switch
  • Vacuum Switch Setpoint: 760 to -2
Digital Vacuum Switch -- JTZSE
from ANVER Corporation

Digital Vacuum Switch -- JTZSE [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor; Switch
  • Pressure Measurement: Gauge; Vacuum
600 Series Smart Switch -- 600
from NOSHOK, Inc.

Features & Benefits. Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute. Corrosion resistant 316 stainless steel welded construction. Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output. Normally open (N.O.) or... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Piezoelectric; Thin Film
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
MAM 005 -- MAM005H1-C3V
from MAMCO

Dual range adjustments, UL recognized, gold trapezoid shaped contacts [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Vacuum
Subminiature Vacuum Switch -- V-5100-5
from Air Logic

The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum. [See More]

  • Tech: Electro-mechanical
  • Vacuum Switch Setpoint: 735 to 633
  • Device Category: Sensor; Switch
  • Pressure Measurement: Gauge; Vacuum
Micro Switches -- MPL 800 Series
from Micro Technologies

The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10 PSI to 250 PSI. MPL 808 extends the range of MPL 600 style switches with snap action in an all-metal... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Vacuum
Diaphragm Differential Mechanical Pressure Switches -- DPD1T & DPD2T Series
from Barksdale Control Products

Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal strip and tamper-proof... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 758 to -2
NV Series Vacuum Switch
from Clark Solutions

Model NV is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 658 to -2
Digital Vacuum Switch -- JTZSE4
from ANVER Corporation

Digital Vacuum Switch -- JTZSE4 [See More]

  • Tech: Electro-mechanical
  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Sensor; Switch
  • Number of Poles: Single Pole
Micro Switches -- MPL 9375 Series
from Micro Technologies

A snap action low-range high temperature pressure switch designed for outstanding performance in air-proving type applications. Self-cleaning contacts afford durable and stable switching performance throughout life. Ideal for air proving applications such as gas fired heating or appliance exhaust,... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Vacuum
Diaphragm Mechanical Pressure Switches -- D1S, D2S, D1H, & D2H Series
from Barksdale Control Products

Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument class accuracy and where pressure pulsations are less than 25 cycles per... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 758 to -2
VM Series Vacuum Switch
from Clark Solutions

Model VM is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 658 to -2
Electric Vacuum Switch -- A-3116041
from ANVER Corporation

Electric Vacuum Switch -- A-3116041 [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection; Piston
  • Device Category: Sensor; Switch
  • Pressure Measurement: Gauge; Vacuum
Econ-O-Trol Mechanical Pressure Switches -- E1S & E1H Series
from Barksdale Control Products

The E1S and E1H Econ-O-Trol Pressure Switches deliver powerful performance in a compact, economical package. Available in corrosion resistant thermoplastic or die cast aluminum, this switch measures, controls and switches pressures from vacuum to 500 psi. A snap action micro-switch eliminates the... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 747 to -2
Electronic Vacuum Switch -- VSEL-ADJ-NCNO (Normally Open)
from ANVER Corporation

ANVER Adjustable Vacuum Switches are ideal for conservation of power, as well as, for control of pneumatic and electrical equipment function. Conserve electric power and reduce pump and motor wear by shutting off systems at set vacuum levels. Control auxiliary equipment, such as alarm systems and... [See More]

  • Tech: Electro-mechanical
  • Vacuum Range: 1522 to 1141
  • Device Category: Sensor; Switch
  • Pressure Measurement: Gauge; Vacuum
Explosion Proof Compact Mechanical Pressure Switch -- Series 9671X
from Barksdale Control Products

Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is... [See More]

  • Tech: Electro-mechanical
  • Sensor Technology: Piston
  • Device Category: Switch
  • Vacuum Switch Setpoint: 735 to -2