Compound Vacuum Switches

11 Results
Vacuum Switches -- 458542
from RS Components, Ltd.

SMC ZSE20-P-M-01-L Pressure Switch [See More]

  • Pressure Measurement: Compound; Vacuum; Compound, Vacuum
  • Vacuum Range: 0.0
  • Device Category: Switch
  • Operating Temperature: 122
Vacuum Switches -- 458543
from RS Components, Ltd.

SMC ZSE20-P-M5-L Pressure Switch [See More]

  • Pressure Measurement: Compound; Vacuum; Vacuum, Compound
  • Vacuum Range: -758
  • Device Category: Switch
Vacuum Switches -- 8477032
from RS Components, Ltd.

Lead Wire Connector For Vacuum Switch [See More]

  • Pressure Measurement: Compound; Vacuum; Compound, Positive, Vacuum
  • Operating Temperature: 32
  • Device Category: Switch
Vacuum Switches -- 8477039
from RS Components, Ltd.

Lead Wire Connector For Vacuum Switch [See More]

  • Pressure Measurement: Compound; Vacuum; Compound, Vacuum, Positive
  • Operating Temperature: 32 to 122
  • Device Category: Switch
P Series - Pressure Switches -- PA26A
from ASCO

Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales. are accessible from the front of the switch. •. Choice of open frame type, general purpose or. watertight enclosure. •. Choice of fixed, limited-adjustable or... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Mechanical Deflection; Piston
  • Device Category: Switch
  • Vacuum Switch Setpoint: 1484 to -2
Low Pressure / Vacuum Switches -- PSW-681
from OMEGA Engineering, Inc.

• Compound Range Covers Vacuum and Pressure in One Unit. • Low Inch of Water Ranges. • Silver Switch Contacts Rated for 5 Amps @ 250 Vac. • 1 Amp, Gold-Plated Contacts for TTL or Dry Contacts [See More]

  • Pressure Measurement: Compound; Vacuum
  • Maximum Current: 5
  • Device Category: Switch
  • Maximum AC Volts: 250
500 Series Mag-Switch -- 500
from NOSHOK, Inc.

Features & Benefits. Ranges available from -30 inHg vacuum through 15,000 psi. Semi-conductor switching relays(no mechanical contacts). Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Mechanical Deflection; Hall Effect
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
PDD - Digital Pressure Switch
from KOBOLD Instruments, Inc.

Product Features. Fully Programmable with Setpoint, Reset Point and Window Capability. Accuracy ±0.5% of Full Scale. Large, Easy to Read LED Display. Ceramic Pressure Sensing System for High Cycle Life. The PDD series digital pressure switch integrates the latest solid state sensing... [See More]

  • Pressure Measurement: Compound; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor; Switch
  • Vacuum Switch Setpoint: 760 to -2
120 Series Vacuum Switch
from Clark Solutions

As safety requirements become more stringent, the determining factor in specifying an industrial pressure, differential pressure and/or temperature switch rests upon that switch protecting equipment, processes and personnel. Meeting hazardous location requirements through adherence to UL, CSA, and... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 760 to 200
600 Series Smart Switch -- 600
from NOSHOK, Inc.

Features & Benefits. Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute. Corrosion resistant 316 stainless steel welded construction. Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output. Normally open (N.O.) or... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Piezoelectric; Thin Film
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
400 Series Pressure Switch -- 452
from Clark Solutions

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 1810 to 9.72