Single Throw Vacuum Switches

17 Results
Electronic Vacuum Switch -- JTSE
from ANVER Corporation

Electronic Vacuum Switch -- JTSE [See More]

  • Number of Throws: Single Throw
  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Sensor; Switch
  • Tech: Solid-state
Vacuum Pressure Switch -- PS81 Series
from Gems Sensors & Controls

1.5" to 15" Hg (51 to 508 mbar). Sensitive Diaphragm for Lower Setpoints. Factory Fixed or Adjustable Setpoints. For low vacuum applications, the longevity of our PS81 series is hard to beat. This pressure switch offers a life expectancy of 1 million cycles, which means long-term reliability. Their... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Range: 722 to 379
Adjustable Mechanical Vacuum Switch -- VS-4
from IMI Norgren

Vaccon vacuum switches are ideal in automated systems to generate a low current electrical signal for input to a PLC or other logic controllers. The adjustable switches are normally open, diaphragm operated, and contain low-stress deflecting contacts instead of sliding or pivoting parts for high... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: -51.02 to -375
Air Filter Restriction Monitoring Indicator / Switch -- 135578
from Filter Minder®

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Piston
  • Device Category: Switch
  • Vacuum Switch Setpoint: 65.26 to 15
5000 Series vacuum switch with direct action blade contacts -- 77342XX
from Honeywell Sensing & IoT

These switches sense a change in the vacuum, opening or closing an electrical circuit when the designated set point is reached. Honeywell S &C offers an impressive line of standard products, but our engineering expertise and understanding afford us the ability to modify existing parts or create... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Absolute; Vacuum
500 Series Mag-Switch -- 500
from NOSHOK, Inc.

Features & Benefits. Ranges available from -30 inHg vacuum through 15,000 psi. Semi-conductor switching relays(no mechanical contacts). Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection; Hall Effect
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
OEM Pressure Switch -- PSW-581
from OMEGA Engineering, Inc.

• External Scale for Easy Set Point Adjustments. • UL Rated Heavy Duty 15 AMP SPDT Switch Standard [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Vacuum
Micro Switches -- MPL 500 Series
from Micro Technologies

The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs. Standard forms are available with perpendicular ports or NPT fitting. [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Gauge; Vacuum
LFS-02
from MAMCO

The MAMCO/LEFOO LFS-02 pressure switches are very small, lightweight units capable of detecting pressure, vacuum or differential pressures. The LFS-02 offers a number of features and options that make them ideal for many OEM applications. Some of these features include a body design that allows the... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Gauge; Vacuum
Vacuum Pressure Switch -- PS82 Series
from Gems Sensors & Controls

5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar). Small Size for Demanding Applications. These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or price are strong concerns. *CE... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Range: 633 to 48.8
Electronic Ultra-Miniature Vacuum Switch -- VSMP-QD-6
from IMI Norgren

Vaccon ’s miniature electronic vacuum switches provide a switched output for part present detection and can be easily mounted to Vaccon ’s Mini, Mid and MP Series pumps. [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Utilizes MEMS
  • Device Category: Switch
  • Vacuum Switch Setpoint: 0.0 to -762
Air Filter Restriction Monitoring Indicator / Switch -- 175578
from Filter Minder®

The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in a panel or dash for... [See More]

  • Number of Throws: Single Throw
  • Vacuum Switch Setpoint: 75.01 to 15
  • Device Category: Switch
  • Pressure Measurement: Vacuum
600 Series Smart Switch -- 600
from NOSHOK, Inc.

Features & Benefits. Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute. Corrosion resistant 316 stainless steel welded construction. Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output. Normally open (N.O.) or... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Piezoelectric; Thin Film
  • Device Category: Switch
  • Vacuum Range: 776484 to 1522
MAM 005 -- Custom
from MAMCO

The MAMCO MAM005 is a switch that combines gold crossbar contacts with all in one welded contact terminal construction that delivers reliability and extended life in harsh, low pressure environments. The MAM005 line of ultra-low pressure, vacuum and differential switches can be ordered... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Differential; Vacuum; Negative Pressure
Pneumatic Vacuum Switch -- VSP-NC
from IMI Norgren

Vaccon ’s Pneumatic Vacuum Switch provides a repeatable pneumatic output signal when reaching the user-defined vacuum set-point level and is appropriate for use in all vacuum systems. The output signal is a voluminous 2.5 SCFM at 100 PSI, with a response time of 64 ms at 90 PSI. This high flow... [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Vacuum Switch Setpoint: 635 to 0.0
Air Filter Restriction Monitoring Switch -- 196351
from Filter Minder®

Continuously monitors air filter and tells when filter is restricted. Triggers air filter warning light via the engine computer or directly to the warning light. Used for air filter monitoring on diesel, gas, and alternate fuel engines, as well as other applications where low vacuum/pressure... [See More]

  • Number of Throws: Single Throw
  • Vacuum Switch Setpoint: 93.01 to 5.63
  • Device Category: Switch
  • Pressure Measurement: Gauge; Vacuum
MAM 005 -- MAM005H1-C3V
from MAMCO

Dual range adjustments, UL recognized, gold trapezoid shaped contacts [See More]

  • Number of Throws: Single Throw
  • Sensor Technology: Mechanical Deflection
  • Device Category: Switch
  • Pressure Measurement: Vacuum