Fuse Protection Power Plugs
Description
Fuse Protection Power Plugs are designed to provide a safeguard against electrical overloads and short circuits. They incorporate a fuse element that acts as a protective barrier, ensuring that the connected devices and circuits are shielded from potentially damaging electrical faults.
Working Principle
Fuse Protection Power Plugs operate by incorporating a fuse, which serves as a weak link in the electrical circuit. When an abnormal condition such as an overload or short circuit occurs, the fuse element melts, effectively breaking the circuit and stopping the flow of electricity. This prevents excessive current from damaging the connected devices or causing a fire hazard. The utility of these plugs lies in their ability to provide a simple, low-cost, and effective method of overcurrent protection, ensuring the safety and longevity of electrical systems .
Applications
Fuse Protection Power Plugs are widely used in various applications where electrical safety is paramount. They are commonly found in household appliances, industrial machinery, and electronic devices. For example, they are used in power strips to protect multiple devices from power surges, in kitchen appliances like microwaves and refrigerators to prevent electrical fires, and in industrial equipment to safeguard against operational failures due to electrical faults.
Advantages over other Power Plugs
One of the primary advantages of Fuse Protection Power Plugs over other types of power plugs is their simplicity and cost-effectiveness. Unlike circuit breakers, which may require more complex installation and maintenance, fuse protection plugs offer straightforward installation and replacement. They provide reliable protection by ensuring that the circuit is completely interrupted during a fault, which can be more effective in certain scenarios compared to resettable devices like circuit breakers .
Limitations
A significant limitation of Fuse Protection Power Plugs is that they are single-use devices. Once the fuse element has melted due to an overcurrent condition, it must be replaced before the circuit can be restored. This can lead to increased maintenance efforts, especially in environments where electrical faults are frequent. Additionally, they do not provide diagnostic information about the nature of the fault, which can complicate troubleshooting efforts .
Considerations
When considering Fuse Protection Power Plugs, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. While the initial cost of these plugs is generally low, the need for regular replacement of fuses can contribute to ongoing operating expenses. Durability is typically high, as the plugs themselves are robust, but the fuse element is designed to be sacrificial. Replacement and maintenance costs can vary depending on the frequency of electrical faults and the ease of access to the fuse for replacement. Additionally, accuracy in selecting the appropriate fuse rating is crucial to ensure optimal protection without unnecessary interruptions .
from SCHURTER Inc
Description. Stand alone module. 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered. Line Switch. Fuseholder with fuse and neon indicator. Version with line filter 6A [See More]
- Type / Features: Fuse Protected
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]
- Type / Features: Dust Proof; Watertight; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in version, front side. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. The fuse drawer “Fingergrip... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting, front side. Snap-in version with 1- or 2-pole line switch available. Screw-on version only with 2-pole line switch. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Screw-on from front side,. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. Line switch non-illuminated or... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch standard. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version. Quick connect... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB, rear-side. 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version. V-Lock notch standard. PCB terminals. Characteristics. Ultra-compact design. All single elements are already wired. For added... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. Unique Selling... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, with or without voltage selector (step switch), Line filter in standard and medical version. V-Lock notch... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel), Line filter in standard and medical version. Quick connect terminals 4.8 x 0.8 mm. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Snap-in or screw-on mounting front side. 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and medical version. V-Lock notch standard. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal shielding. All... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from SCHURTER Inc
Description. Panel mount: Screw-on from front side. Appliance Inlet, Protection class I. Fuseholder for fuse-links 5 x 20 mm. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]
- Type / Features: Dust Proof; Fuse Protected
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Voltage Rating: 250
- Configuration: IEC
- Voltage Rating: 125/250V
from SCHURTER Inc
Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, with or without voltage selector (step switch). V-Lock notch standard. Meets the requirements of IEC... [See More]
- Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from Memory Protection Devices, Inc.
Model No. ZA5076. Description. APP-001 with 2 amp Fuse, 1 ft cord, Lead Acid Clip. Material. Plug housing: high impact ABS, UL94V-0. Contact Material. Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall. Color. Black Assembly. Accessories. Price, 100 pieces. $4.69. Price, 500 pieces. $4.48. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5018. Description. One Plug With Two Cigarette Sockets, Red Led, 1 Amp Fuse. Material. Nylon 66 With Glass Fill. Contact Material. Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $6.12. Price, 500 pieces. $5.82. Price, 1000 pieces. $5.53. Package Size. 100 pieces. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5072. Description. APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers. Material. Plug housing: high impact ABS, Socket: high impact ABS. Contact Material. Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $6.90. Price,... [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5074. Description. APP-001 with 5 amp fuse, 12' Coil Cord, DC Molded Plug 2.1 x 5.5 mm. Material. Housing: APP-001, high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ 501A, EJ502A, EJ504A, EJ505A. Price, 100 pieces. $6.67. Price, 500 pieces. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5074-2.5. Description. APP-001 with 5 amp fuse, 12' Coil Cord & DC Molded Plug 2.5 x 5.5 mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $6.67. Price, 500 pieces. $6.35. Price, 1000 pieces. $6.04. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5074-B. Description. APP-001 Plug Assembly, 5 amp fuse, 12' coil cord with Tinned Leads. Material. Plug housing: high impact ABS plastic. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $6.67. Price, 500 pieces. $6.35. Price, 1000 pieces. $6.04. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5070. Description. APP-001 (plug) 5 amp fuse, 12' Coil Cord, ZA2010 (socket) With Cover. Material. APP-001 housing: ABS, ZA2010 housing: ABS. Contact Material. Sliding Wipe, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. Price, 100 pieces. $7.13. Price, 500 pieces. $6.74. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5071. Description. APP-001 (plug) w/ 10 amp fuse, 12' cord, ZA2010 (socket) with Cover. Material. APP-001 housing: high impact ABS, ZA2010 housing: high impact ABS. Contact Material. Sliding Wipe, Phos-Bronze, Nickel Plated Overall. Color. Black. Accessories. DC jacks, EJ501A, EJ502A,... [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5073. Description. APP-001 with 5A Fuse, 6' Cord, DC Molded Plug 2.1 mm x 5.5 mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501A, EJ502A, EJ504A, EJ505A. Price, 100 pieces. $4.21. Price, 500 pieces. $3.96. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5073-2.5. Description. APP-001 with 5 amp fuse, 6' cord, DC Molded Plug 2.5mm X 5.5mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501B, EJ502B, EJ504B, EJ505B. Price, 100 pieces. $4.21. Price, 500 pieces. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5073-B. Description. APP-001 Plug Assembled with 5 Amp Fuse, 6' Cord, Tinned Leads. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501A, EJ502A, EJ504A, EJ505A. Price, 100 pieces. $4.21. Price, 500 pieces. $3.96. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5075. Description. APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $4.44. Price, 500 pieces. $4.21. Price, 1000 pieces. $4.02. Package Size. 100... [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA5077. Description. APP-001 with 3 amp fuse, 6' Cord, DC Molded Plug 2.1 x 5.5 mm. Material. Plug housing: high impact ABS. Contact Material. Nickel plated overall. Color. Black. Accessories. DC jacks: EJ501A, EJ502A, EJ504A, EJ 505A. Price, 100 pieces. $4.21. Price, 500 pieces. $3.96. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. APP-001-15AMP. Description. Auto Plug, Black With LED And 15 AMP Fuse. Material. High Impact ABS. Contact Material. Color. Black body with bright contacts. Accessories. Price, 100 pieces. $2.68. Price, 500 pieces. $2.52. Price, 1000 pieces. $2.30. Package Size. 100. Lead Time. 4-6 weeks... [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. AP120. Description. Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse. Material. Hight Impact ABS. Contact Material. Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd. Color. Black. Accessories. Price, 100 pieces. $5.10. Price, 500 pieces. $4.64. Price,... [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Cigarette plug, twist n lock, weather resistant, green LED [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. AP124. Description. 5 amp, High-Impact Body. Material. Contact Material. Color. Accessories. Price, 100 pieces. $2.81. Price, 500 pieces. $2.68. Price, 1000 pieces. $2.44. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor stocked. Yes [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. APP-001. Description. Auto power plug with 3 mm Red led & 3 AMP Fuse inside tip. Material. ABS, high impact, rated UL94V-0. Contact Material. Sliding wipe style, Phosphor Bronze, nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $2.50. Price, 500 pieces. $2.24. [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. APP-002. Description. Auto power plug with 3 mm Red Led & 3 AMP Fuse inside tip. Material. ABS, High impact, Rated UL94V-0. Contact Material. Sliding wipe style, Phospor Bronze, nickel plated overall. Color. Gray. Accessories. Price, 100 pieces. $2.50. Price, 500 pieces. $2.27. Price,... [See More]
- Type / Features: Power Light; Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. APP-003. Description. Auto power plug with 3 AMP fuse inside tip. Material. ABS, high impact, rated UL94V-0. Contact Material. Sliding wipe style, Phosphor Bronze, nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $2.38. Price, 500 pieces. $2.12. Price, 1000 pieces. [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. APP-004. Description. Auto power plug with 3 AMP fuse inside tip. Material. ABS, high impact,rated UL94V-0. Contact Material. Sliding wipe style,Phosphor Bronze, nickel plated overall. Color. Gray. Accessories. Price, 100 pieces. $2.38. Price, 500 pieces. $2.12. Price, 1000 pieces. $1.91. [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA1010. Description. Cigarette Plug with 3 AMP fuse inside tip. Material. Bakelite. Contact Material. Single sliding wipe style, nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $1.25. Price, 500 pieces. $1.19. Price, 1000 pieces. $1.13. Package Size. 100 pieces. Lead... [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA1030. Description. Cigatette Plug, Bakelite. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $0.60. Price, 500 pieces. $0.57. Price, 1000 pieces. $0.54. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA1060. Description. Cigarette Plug, Plastic. Material. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $0.76. Price, 500 pieces. $0.74. Price, 1000 pieces. $0.69. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial
from Memory Protection Devices, Inc.
Model No. ZA1080. Description. Cigarette Plug. Material. Plastic. Contact Material. Nickel plated overall. Color. Black. Accessories. Price, 100 pieces. $0.81. Price, 500 pieces. $0.76. Price, 1000 pieces. $0.73. Package Size. 100 pieces. Lead Time. 4-6 weeks. Standard Product. Yes. Distributor... [See More]
- Type / Features: Fuse Protected; Quick Connect / Disconnect
- Blade / Pin Type: Straight
- Configuration: Other; Cigarette Adapter
- Applications: Residential; Commercial