USA Power Plugs
from Interpower
NOTE: This is an Obsolete Part. Int'l Current Rating: A. Int'l Voltage Rating: VAC. N.A. Current Rating: 20A. N.A. Voltage Rating: 120VAC. Temperature Rating: -25 ºC to 80 ºC. Flammability Rating: UL 94 V-2. Ingress Protection Rating: IP 44. Phase : Single Phase. Hour Designation: 4. [See More]
- Country Selection: USA
- Current Rating: 20
- Voltage Rating: 120
- Wires: 3W
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Industrial
from Condor Electronics, Inc.
EUROPEAN OR US TO BSI (2 CONDUCTOR) ADAPTER (WITH FUSE)-ROHS COMPLIANT [See More]
- Country Selection: USA
- Standards / Certifications: RoHS
- Applications: Residential
from LAPP
EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Pin & Sleeves
- Configuration: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
- Voltage Rating: 125 to 150
from Quail Electronics
The CS8365N is a mechanical, cable mountable version of the California Standard 8365 Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are locked into... [See More]
- Country Selection: USA
- Voltage Rating: 250
- Applications: Residential
- Current Rating: 50
from Legrand
P &S Clamp-Lock ™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White. FEATURES. Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Industrial
from Condor Electronics, Inc.
EUROPEAN TO US (2 CONDUCTOR) ADAPTER-ROHS COMPLIANT [See More]
- Country Selection: USA
- Standards / Certifications: RoHS
- Applications: Residential
from LAPP
EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Pin & Sleeves
- Configuration: CEE; IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
- Voltage Rating: 125 to 150
from Quail Electronics
The 0281 series power cords feature the Hospital Grade, Green Dot, 45 Angled NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade Flanged Inlet 3wire 15amp 125volt Black. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Condor Electronics, Inc.
GROUNDED (3 CONDUCTOR) UNIVERSAL INPUT TRAVEL ADAPTER FOR NORTH AMERICA - ROHS COMPLIANT [See More]
- Country Selection: USA
- Standards / Certifications: RoHS
- Applications: Residential
from LAPP
EPIC ® CEE 90 ° Angled Watertight Wall Mounting Appliance Inlets. Characteristics: Suitable for both wall mounting and mounting on machines. Incorporates a smooth upper wall for drilling a cable entry hole, a very thick self-extinguishing plug body and case, and a gasketed locking ring for... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Pin & Sleeves
- Configuration: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Volex Group, plc
The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable. [See More]
- Country Selection: USA; Canada
- Applications: Commercial; Industrial; Hospital
- Blade / Pin Type: Locking
- Voltage Rating: 125 to 150
from Quail Electronics
The 0313 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Auto-Lock Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Condor Electronics, Inc.
UNGROUNDED US ASSEMBLY PLUG [See More]
- Country Selection: USA
- Applications: Residential
from LAPP
EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Pin & Sleeves
- Configuration: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Quail Electronics
The 0290 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade 2pole 3wire 20amp 125volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Condor Electronics, Inc.
US TO EUROPEAN (2 CONDUCTOR) ADAPTER-ROHS COMPLIANT [See More]
- Country Selection: USA
- Standards / Certifications: RoHS
- Applications: Residential
from LAPP
EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Pin & Sleeves
- Configuration: CEE; IEC; Other; cULus, IP67
- Applications: Commercial; Industrial
from Quail Electronics
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black and the Right Angle IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade 2pole 3wire 20amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Condor Electronics, Inc.
UNGROUNDED US PLUG (NEMA 1-15P) [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: NEMA
from LAPP
EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Pin & Sleeves
- Configuration: IEC; Other; cULus, IP44
- Applications: Commercial; Industrial
from Quail Electronics
The 0332 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade 2pole 3wire 15amp 250volt Flanged Inlet. FEATURES. All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification. [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Quail Electronics
The 0298 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and the Right Angle IEC-60320-C19 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
TURNLOK PLUG 3W 30A 250V. FEATURES. Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360 ° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate... [See More]
- Country Selection: USA; Canada; Mexico
- Applications: Industrial
- Blade / Pin Type: Locking
- Voltage Rating: 250
from Quail Electronics
The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: NEMA
- Voltage Rating: 125
from Legrand
Turnlok Plug 4wire 30amp 125/250v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Locking
- Configuration: NEMA
- Applications: Industrial
from Quail Electronics
The 0282 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: NEMA
- Voltage Rating: 125
from Legrand
Turnlok Plug 3wire 15amp 125v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for turning... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Locking
- Configuration: NEMA
- Applications: Industrial
from Quail Electronics
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug with Ferrite and the IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Turnlok Plug 3wire 30amp 250v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for turning... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Locking
- Configuration: NEMA
- Applications: Industrial
from Quail Electronics
The 0271 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade Watertight Plug 20amp 125volt 5-20p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Quail Electronics
This variant of the 0310 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C13 connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade Watertight Plug 15amp 125volt 5-15p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Quail Electronics
The 0330 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Down Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade Watertight Plug 20amp 250volt 6-20p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Quail Electronics
The 0315 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Grey connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Legrand
Straight Blade Watertight Plug 15amp 250volt 6-15p. FEATURES. Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and... [See More]
- Country Selection: USA; Canada; Mexico
- Blade / Pin Type: Straight
- Configuration: NEMA
- Applications: Residential
from Quail Electronics
The 0343 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the IEC-60320-C13 Black connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
The 0283 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and the Right Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
This variant of the 0281 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug and the Right Angle IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
The 0295 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the Up Angle IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
The 0266 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C15 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Wires: 3W
from Quail Electronics
The 0380 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the IEC-60320-C19 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
The 0276 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and the NEMA 5-15R Clear (transparent) receptacle. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: NEMA
- Voltage Rating: 125
from Quail Electronics
The 0280 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
The 0297 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with a Ferrite and the IEC-60320-C13 Clear (transparent) connector with a Ferrite. These power cords receive special approval from UL which is based on high quality construction and peak... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
This variant of the 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with an LED and the IEC-60320-C13 Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green... [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125
from Quail Electronics
This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. [See More]
- Country Selection: USA
- Applications: Residential
- Configuration: IEC; NEMA
- Voltage Rating: 125