Dust Proof Power Plugs

61 Results
Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F -- 0712
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I. Characteristics. Suitable for use in equipment according to IEC/UL 62368-1 [See More]

  • Type / Features: Dust Proof
  • Voltage Rating: 250
  • Configuration: IEC
  • Voltage Rating: 125/250V
IEC Appliance Inlet 400 VDC, Screw-on or Snap-in Mounting, Front Side, Quick-connect or Solder Terminals -- GH21
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. Appliance Inlet, Protection class I. Unique Selling Proposition. Standard form acc. to IEC TS 63236-3. Hot plug rated for disconnecting under load up to 2.6 kW. Ideal for direct current devices with an operating temperature up to 105... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Voltage Rating: 294 to 400
  • Configuration: IEC
  • Standards / Certifications: RoHS; UL; VDE
IEC Appliance Inlet 400 VDC, Screw-on or Snap-in Mounting, Front Side, Quick-connect or Solder Terminals -- GI21
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. Appliance Inlet, Protection class I. Unique Selling Proposition. Standard form acc. to IEC TS 63236-1. Hot plug rated for disconnecting under load up to 2.6 kW. Ideal for direct current devices with an operating temperature up to 105... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Voltage Rating: 294 to 400
  • Configuration: IEC
  • Standards / Certifications: RoHS; UL; VDE
IEC Appliance Inlet C14 Modular Assembling Options -- Felcom 54
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version. Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Circuit Breaker TA35 2-pole with thermal or thermal-magnetic release -- DG11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic release. Pre-wired coupling. V-Lock notch standard. Quick connect terminal 6.3 x 0.8 mm. [See More]

  • Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Current Rating: 10 to 15
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole -- DG12
from SCHURTER Inc

Description. Panel mount: Screw-on or snap-in mounting front side. 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. With sealing: IP54 under load,... [See More]

  • Type / Features: Illuminated; Dust Proof; Watertight; Integral Circuit Breaker; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA45 -- 5145
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Compact power entry module with circuit... [See More]

  • Type / Features: Dust Proof; Integral Circuit Breaker; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Filter, ECO design, Front- or Rear Side Mounting -- 5120 Power Entry Module - Compact IEC C14 or C18 Appliance Inlet with EMC Filter
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, ECO design, Front- or Rear Side Mounting -- 5123
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side. 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version. Solder/quick connect/wire (stranded). PCB. Earth Terminal. Unique... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting -- 5180
from SCHURTER Inc

Description. Compact IEC C14 oder C18 Appliance Inlet with Filter. Screw-on from front side: Appliance Inlet protection class I or II. Line filter in standard and medical version. Available in black and white. Unique Selling Proposition. With sealing: IP54 under load, IP67 towards housing. [See More]

  • Type / Features: Dust Proof; Watertight; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Filter, Protection Degree IP65 into the Appliance, Fuseholder 1- or 2-pole, Front or Rear Mounting -- 5707 Power Entry Module - IEC C14 or C18 Appliance Connector with Filter and Fuseholder
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, Screws with sealing are included. 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version, Fuseholder for fuse-links 5 x 20 mm, IP65 protection into the appliance. Option suffix ".22"... [See More]

  • Type / Features: Dust Proof; Watertight; Fuse Protected; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole -- 1064
from SCHURTER Inc

Description. Panel mount: Snap-in version, front side. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. The fuse drawer “Fingergrip... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Poles: 1P; 2P
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole -- 4707
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front / rear-side. 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Fuseholder 2-pole, Line Switch 1- or 2-pole -- KM Power Entry Module - IEC C14 or C18 Appliance Connector with Switch and Fuseholder
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 3 Functions: Appliance Inlet protection class I or II, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole -- DC11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. Appliance Inlet protection class I or II, Line Switch 1 or 2 pole. V-Lock notch standard. Quick connect terminals 4.8 x 0.8 mm. Unique Selling Proposition. Ultra compact design. Line switch for high... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Current Rating: 15
IEC Appliance Inlet C14 or C18 with Line Switch 1- or 2-pole and Fuseholder 1-pole -- 6762
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting, front side. Snap-in version with 1- or 2-pole line switch available. Screw-on version only with 2-pole line switch. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Poles: 1P; 2P
IEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole -- 6765
from SCHURTER Inc

Description. Panel mount: Screw-on from front side,. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect. Characteristics. Line switch non-illuminated or... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Poles: 1P; 2P
IEC Appliance Inlet C14 or C18 with recessed Circuit Breaker TA45 -- DF11
from SCHURTER Inc

Description. Panel mount: Screw-on version from front or rear side, snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole. Quick connect terminals 6.3 x 0.8 mm. Characteristics. All single elements are already wired. Circuit Breaker... [See More]

  • Type / Features: Dust Proof; Integral Circuit Breaker; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Poles: 2P
IEC Appliance Inlet C14 or C18, sandwich Mounting, PCB-Terminal -- GSP2
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting on PCB, sandwich / rear-side: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Ground terminal with quick-connect terminal or solder terminal [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Blade / Pin Type: Straight
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 or C18, Screw-on Mounting, Rear Side, PCB terminals -- GSP1
from SCHURTER Inc

Description. Panel mount, Screw-on mounting rear-side. 1 Function: Appliance Inlet, Pin temperature 70 °C, protection class I or II. V-Lock notch standard. For PCB mounting. Other versions on request. Article with enhanced glow wire resistance according IEC 60695-2-11 or -12 & -13. Ground... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Blade / Pin Type: Straight
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 with Appliance Outlet F -- KP (Outlet)
from SCHURTER Inc

Description. Panel mount: Sandwich/rear-side. 2 Functions: Appliance Inlet Protection class I, Connector Protection class I. For PCB mounting. Characteristics. Panel mount from rear or "sandwich" between top and bottom/side to side panels. PCB mount with snap-in or screw-on feet (self tapping screws... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Standards / Certifications: RoHS; UL; CSA; VDE
IEC Appliance Inlet C14 with Circuit Breaker TA35 2-pole -- 6135
from SCHURTER Inc

Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole. Quick connect terminal 6.3 x 0.8 mm. Characteristics. Unwired. Switch non-illuminated or illuminated. Suitable for use in equipment according to IEC/UL 62368-1. [See More]

  • Type / Features: Dust Proof; Integral Circuit Breaker; Quick Connect / Disconnect
  • Voltage Rating: 250
  • Configuration: IEC
  • Poles: 2P
IEC Appliance Inlet C14 with Filter -- 5110
from SCHURTER Inc

Description. Panel mount: Snap-in or screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Ultra-compact design. High quality filter case made of stainless steel. [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 with Filter -- KFS
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal shielding. All single elements are already wired. Universal line filter for... [See More]

  • Type / Features: Dust Proof; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
IEC Appliance Inlet C14 with Filter 2-Stage, Fuseholder 1-pole, Line Switch 2-pole -- FKHD
from SCHURTER Inc

Description. Panel mount: Screw-on mounting front side. 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version, 2 stage. Quick connect terminals 6.3 x 0.8 mm. Characteristics. Compact design with optimal... [See More]

  • Type / Features: Dust Proof; Fuse Protected; Quick Connect / Disconnect
  • Applications: Hospital
  • Configuration: IEC
  • Voltage Rating: 250
High Density Power Cable Plugs -- SCP2 Series
from Samtec Inc.

Available with Shell Size 10 (10 Pins) and 17 (32 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]

  • Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
  • Applications: Commercial; Industrial
  • Blade / Pin Type: Locking
  • Current Rating: 2.8 to 5
EPIC® Pin & Sleeve Connector -- 473306FX
from LAPP

EPIC ® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Device Plug -- 23014HG
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. 3 WIRE(S). UL, CSA APPROVAL. 125 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). DUST TIGHT. 0.3 TO 0.65 INCH CORD SIZE. BRYANT. BRAND. APPLICATION HOSPITAL [See More]

  • Type / Features: Dust Proof
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 20
Power Cable Plugs -- SCP1 Series
from Samtec Inc.

Available with Shell Size 10 (4 Pins) and 17 (16 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]

  • Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
  • Applications: Commercial; Industrial
  • Blade / Pin Type: Locking
  • Current Rating: 5.6 to 9.2
EPIC® Pin & Sleeve Connector -- 475202FX
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
Locking Device Plug -- 3765
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. NON NEMA CONFIGURATION. 4 WIRE(S). UL, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.75 TO 1.15 INCH CORD SIZE. BRYANT[R] BRAND. WITH CORD GRIP [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250 to 600
  • Blade / Pin Type: Locking
  • Current Rating: 50
Tiger Eye™ Rugged Contact Sealed Circular Cable Plugs -- SCP3 Series
from Samtec Inc.

Available with Shell Size 10 (14 Pins). Meets IP68 requirements for dust and waterproof sealing [See More]

  • Type / Features: Corrosion Resistant; Locking; Dust Proof; Watertight; Moisture or Oil Resistant
  • Applications: Commercial; Industrial
  • Blade / Pin Type: Locking
  • Wires: 14
EPIC® Pin & Sleeve Connector -- 476203
from LAPP

EPIC ® CEE High-Performance 90 ° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Device Plug -- 40045NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. NON NEMA CONFIGURATION. 5 WIRE(S). UL, CSA, CE, NOM APPROVAL. 120/208 VAC STAR 3 PHASE AT 400 HZ VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 4 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 120 to 208
  • Blade / Pin Type: Locking
  • Voltage Rating: 120/208V
EPIC® Pin & Sleeve Connector -- 476317
from LAPP

EPIC ® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed locking ring for watertight connections. [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Device Plug -- 4721NPB
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L5-15P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.655 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 15
EPIC® Pin & Sleeve Connector -- 477202
from LAPP

EPIC ® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a very thick self-extinguishing body and grip. Uses: Indoor... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
Locking Device Plug -- 4721NPCR
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. WHITE/YELLOW COLOR. L5-15P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.655 INCH CORD... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 15
EPIC® Pin & Sleeve Connector -- 477203FX
from LAPP

EPIC ® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a very thick self-extinguishing body and grip, and a gasketed... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Device Plug -- 4770NPBULK
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L7-15P CONFIGURATION. UL 498, CSA, CE, NOM APPROVAL. 277 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.655 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 277
  • Blade / Pin Type: Locking
  • Current Rating: 15
EPIC® Pin & Sleeve Connector -- 700124
from LAPP

EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: IEC; Other; cULus, IP44
  • Applications: Commercial; Industrial
Locking Device Plug -- 70520NPB
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L5-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 20
EPIC® Pin & Sleeve Connector -- 710124
from LAPP

EPIC ® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant; Quick Connect / Disconnect
  • Blade / Pin Type: Pin & Sleeves
  • Configuration: CEE; IEC; Other; cULus, IP67
  • Applications: Commercial; Industrial
Locking Device Plug -- 70520NPC
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. L5-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 20
Locking Device Plug -- 70520NPCR
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. WHITE/YELLOW COLOR. L5-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 20
Locking Device Plug -- 70530NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L5-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 30
Locking Device Plug -- 70530NPCR
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. YELLOW COLOR. L5-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. BRYANT[R] BRAND. [See More]

  • Type / Features: Corrosion Resistant; Dust Proof
  • Voltage Rating: 125
  • Blade / Pin Type: Locking
  • Current Rating: 30
Locking Device Plug -- 70615NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L6-15P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.655 INCH CORD SIZE. TECH SPEC[R]... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 15
Locking Device Plug -- 70615NPBULK
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L6-15P CONFIGURATION. UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.655 INCH CORD SIZE. TECH SPEC[R] BRAND. [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 15
Locking Device Plug -- 70620NPCR
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. WHITE/YELLOW COLOR. L6-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD... [See More]

  • Type / Features: Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 20
Locking Device Plug -- 70630NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L6-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 30
Locking Device Plug -- 70820NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L8-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 480
  • Blade / Pin Type: Locking
  • Current Rating: 20
Locking Device Plug -- 70830NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L8-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 480
  • Blade / Pin Type: Locking
  • Current Rating: 30
Locking Device Plug -- 71030NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L10-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125 to 250
  • Blade / Pin Type: Locking
  • Voltage Rating: 125/250V
Locking Device Plug -- 71120NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L11-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V 3 PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 20
Locking Device Plug -- 71230NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L12-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 480 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 480
  • Blade / Pin Type: Locking
  • Current Rating: 30
Locking Device Plug -- 71330NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L13-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 600 V 3 PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 600
  • Blade / Pin Type: Locking
  • Current Rating: 30
Locking Device Plug -- 71420NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125 to 250
  • Blade / Pin Type: Locking
  • Voltage Rating: 125/250V
Locking Device Plug -- 71430NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 125 to 250
  • Blade / Pin Type: Locking
  • Voltage Rating: 125/250V
Locking Device Plug -- 71520NP
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L15-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V 3 PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 20
Locking Device Plug -- 71520NPC
from Hubbell Incorporated

POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L15-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 250 V 3 PHASE VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH CORD SIZE. TECH... [See More]

  • Type / Features: Dust Proof; Moisture or Oil Resistant
  • Voltage Rating: 250
  • Blade / Pin Type: Locking
  • Current Rating: 20