125/250 V Power Plugs
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I. Characteristics. Suitable for use in equipment according to IEC/UL 62368-1 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: 60 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS 8303. [See More]
- Voltage Rating: 125/250V
- Country Selection: Japan
- Configuration: JIS; Other; JIS C8303
- Voltage Rating: 125
from Altech Corp.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices... [See More]
- Voltage Rating: 125/250V
- Blade / Pin Type: Pin & Sleeves
- Configuration: IEC
- Applications: Industrial
from SCHURTER Inc
Description. Panel mount: Snap-in version front side. 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole. Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Poles: 1P; 2P
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: 60 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Nickel-plated brass. Plug/Socket Type: JIS C8303. Plug/Socket Standard: JIS 8303. Plug/Socket Color: Black. Cable Selection: 3 wire. General... [See More]
- Voltage Rating: 125/250V
- Country Selection: Japan
- Configuration: JIS; Other; JIS C8303
- Voltage Rating: 125
from SCHURTER Inc
Description. Panel mount: Screw-on mounting on PCB/Panel backside with screws M3. 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole. V-Lock notch standard. Meets the requirements of IEC 60335-1 for appliances in unattended use. This... [See More]
- Voltage Rating: 125/250V
- Applications: Hospital
- Configuration: IEC
- Voltage Rating: 250
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: WD 6. Plug/Socket Color: Black/White. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA 5-15
- Current Rating: 15
from SCHURTER Inc
Description. Drop-in type. Appliance Inlet, Pin temperature 70 °C Protection class I. Solder / Quick Connect / PCB Terminal. Characteristics. Contact pins are turned from solid material [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: WD 6. Plug/Socket Color: White. Cable... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA 5-15
- Current Rating: 15
from SCHURTER Inc
Description. Panel mount: Screw-on mounting, Front Side. 1 Function: Appliance Inlet, Pin temperature 70 °C Protection class I. Solder / Quick Connect / PCB Terminal. Characteristics. Contact pins are turned from solid material. This appliance inlet meets the enhanced glow-wire test... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: WD 6 & UL 60601-1. Plug/Socket... [See More]
- Voltage Rating: 125/250V
- Applications: Hospital
- Configuration: NEMA; Other; NEMA 5-15
- Voltage Rating: 125
from SCHURTER Inc
Description. Panel mount. Snap-in version, Front Side. Appliance Inlet, Pin temperature 70 °C Protection class I. Solder / Quick Connect. Characteristics. Contact pins are turned from solid material [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: WD 6 & UL 60601-1. Plug/Socket... [See More]
- Voltage Rating: 125/250V
- Applications: Hospital
- Configuration: NEMA; Other; NEMA 5-15
- Voltage Rating: 125
from SCHURTER Inc
Description. Appliance Inlet, Pin temperature 70 °C, Protection class II. Solder / Quick Connect / PCB Terminal. Characteristics. Contact pins are turned from solid material [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-15. Plug/Socket Standard: WD 6. Plug/Socket Color: Black/White. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA 5-15
- Current Rating: 15
from SCHURTER Inc
Description. Panel mount: Screw-on mounting, front side. Appliance Inlet, Pin temperature 70 °C, Protection class II. Solder / Quick Connect / PCB Terminal. Solder terminals in horizontal or vertical orientation. Characteristics. Contact pins are turned from solid material [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 20A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-0. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-20. Plug/Socket Standard: WD 6. Plug/Socket Color: White. Cable... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA 5-20
- Current Rating: 20
from SCHURTER Inc
Description. Panel mount: Snap-in version, Front Side. Appliance Inlet, Pin temperature 70 °C, Protection class II. Solder / Quick Connect / PCB Terminal. Characteristics. Contact pins are turned from solid material [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 20A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-20. Plug/Socket Standard: WD 6 & UL 60601-1. Plug/Socket... [See More]
- Voltage Rating: 125/250V
- Applications: Hospital
- Configuration: NEMA; Other; NEMA 5-20
- Voltage Rating: 125
from SCHURTER Inc
Description. Panel mount: Splitpanel (sandwich) or snap-in version front side. Appliance Inlet, Pin temperature 70 °C, Protection class II. Solder / Quick Connect / PCB Terminal. Unique Selling Proposition. Complete approvals. Well-priced product [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 250
- Configuration: IEC
- Standards / Certifications: RoHS; UL; CSA; VDE
from Interpower
Current Rating: 20A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA 5-20. Plug/Socket Standard: WD 6. Plug/Socket Color: Black/White. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA 5-20
- Current Rating: 20
from Interpower
Current Rating: 30A. Voltage Rating: 125/250VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 4. Contact Material: Brass. Plug/Socket Type: NEMA L14-30. Plug/Socket Standard: WD 6. Plug/Socket Color:... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Configuration: NEMA; Other; NEMA L14-30
- Current Rating: 30
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA L5-15. Plug/Socket Standard: WD 6. Plug/Socket Color: White. Cable... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA L5-15
- Current Rating: 15
from Interpower
NOTE: This is an Obsolete Part. Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 75 ºC. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Copper Alloy. Plug/Socket Type: NEMA L5-15. Plug/Socket Standard: WD 6. Plug/Socket Color: Gray. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA L5-15
- Current Rating: 15
from Interpower
Current Rating: 15A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA L5-15. Plug/Socket Standard: WD 6. Plug/Socket Color: Black/White. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA L5-15
- Current Rating: 15
from Interpower
Current Rating: 20A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA L5-20. Plug/Socket Standard: WD 6. Plug/Socket Color: White. Cable... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA L5-20
- Current Rating: 20
from Interpower
Current Rating: 20A. Voltage Rating: 125VAC. Temperature Rating: -40 ºC to 60 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA L5-20. Plug/Socket Standard: WD 6. Plug/Socket Color: Black/White. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA L5-20
- Current Rating: 20
from Interpower
Current Rating: 30A. Voltage Rating: 125VAC. Temperature Rating: 125 ºC. Flammability Rating: UL 94 V-2. Phase: Single Phase. Class: Class I. Number of Contacts: 3. Contact Material: Brass. Plug/Socket Type: NEMA L5-30. Plug/Socket Standard: WD 6. Plug/Socket Color: Black/White. Cable... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125
- Configuration: NEMA; Other; NEMA L5-30
- Current Rating: 30
from UNICABLE, Inc.
18/2 AWG (10A/125V, 5A/250V): SPT-1, SPT-2 [See More]
- Voltage Rating: 125/250V
- Wires: 2W
- Current Rating: 5 to 10
- Standards / Certifications: UL
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. YELLOW COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. ENCLOSURE IP20. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Hubbell Incorporated
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL. YELLOW COLOR. L14-20P CONFIGURATION. UL 498, UL 544, CSA APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). MOISTURE RESISTANT, WATER TIGHT. BRYANT[R] BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Legrand
Gator Grip Plug, 3 pole 3 wire, 30amp 125/250V, yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Voltage Rating: 125/250V
- Applications: Residential
- Blade / Pin Type: Straight
- Current Rating: 30
from Selecta Products
. POLARIZED TYPE. POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL. YELLOW COLOR. NON-NEMA CONFIGURATION. 3 WIRE(S). UL, UL 498, CSA, CSA C22.2 APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). WATERTIGHT, MOISTURE/UV... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from UNICABLE, Inc.
18/2 AWG (10A/125V, 5A/250V): SPT-1, SPT-2 [See More]
- Voltage Rating: 125/250V
- Wires: 2W
- Current Rating: 5 to 10
- Standards / Certifications: UL
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 94/498, CSA C22.2, CE APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). IMPACT/CHEMICAL RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. OPERATING TEMPERATURE -40 TO 60 DEG... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand
Gator Grip Plug, 3pole 4wire 50amp 125/250volt, yellow. FEATURES. Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded... [See More]
- Voltage Rating: 125/250V
- Applications: Residential
- Blade / Pin Type: Straight
- Current Rating: 50
from Selecta Products
. POLARIZED TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. YELLOW COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.296 TO 0.625 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 10 to 15
from Hubbell Incorporated
POLARIZED TYPE. NICKEL PLATED BRASS CASING, THERMOSET BODY MATERIAL. NON NEMA CONFIGURATION. 4 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT. 0.83 TO 1.1 INCH CORD SIZE. BRYANT[R] BRAND. BLADE MATERIAL NICKEL PLATED COPPER... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Legrand
Turnlok Plug 4wire 30amp 125/250v. FEATURES. Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile for... [See More]
- Voltage Rating: 125/250V
- Blade / Pin Type: Locking
- Configuration: NEMA
- Applications: Industrial
from Selecta Products
. POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. ENCLOSURE... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. NON-NEMA LOCKING CONFIGURATION. 4 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT. 0.685 TO 1.125 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. BLADE... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L10-20P CONFIGURATION. 3 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). CHEMICAL/IMPACT RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. APPLICATION INDUSTRIAL [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Selecta Products
. POLARIZED TYPE. NYLON MATERIAL. YELLOW, WHITE COLOR. L14-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT. 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. YELLOW, WHITE COLOR. L14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT. 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L10-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Selecta Products
. POLARIZED TYPE. NYLON MATERIAL. NON-NEMA LOCKING CONFIGURATION. 4 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). 0.685 TO 1.125 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. BLADE MATERIAL BRASS. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. L10-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Selecta Products
. POLARIZED TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. L10-30P CONFIGURATION. 3 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.385 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1. ENCLOSURE IP20. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand - Pass & Seymour
NYLON 6 MATERIAL. BLACK, WHITE COLOR. NEMA L14-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VOLT AC VOLTAGE RATING. 20 AMP CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. 0.225 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. ROHS COMPLIANT. OVERALL... [See More]
- Voltage Rating: 125/250V
- Blade / Pin Type: Locking
- Configuration: NEMA
- Voltage Rating: 125 to 250
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. L14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.465 TO 1.15 INCH CORD SIZE. TECH... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Selecta Products
. GROUND CONTINUITY MONITORING TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. L14-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. 0.385 TO 1.15 INCH CORD... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Legrand - Pass & Seymour
NYLON 6 MATERIAL. BLACK, WHITE COLOR. NEMA L14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA, FSUL WC596 APPROVAL. 125/250 VOLT AC VOLTAGE RATING. 30 AMP CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT, IMPACT RESISTANT. 0.225 TO 1.15 INCH CORD SIZE. TURNLOK[R] BRAND. ROHS COMPLIANT. OVERALL... [See More]
- Voltage Rating: 125/250V
- Blade / Pin Type: Locking
- Configuration: NEMA
- Voltage Rating: 125 to 250
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. ML-3P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. 0.281 TO 0.625 INCH CORD SIZE. TECH SPEC[R] BRAND. APPLICABLE STANDARD... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 15
from Selecta Products
. GROUND CONTINUITY MONITORING TYPE. NYLON MATERIAL. BLACK, WHITE COLOR. L14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. 0.385 TO 1.15 INCH CORD... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. ML-3P CONFIGURATION. 3 WIRE(S). UL 498 APPROVAL. 125/250 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). 0.18 TO 0.52 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 15
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. NON NEMA CONFIGURATION. 3 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT. 0.375 TO 1 INCH CORD SIZE. BRYANT[R] BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Selecta Products
POLARIZED TYPE. POLYCARBONATE MATERIAL. GRAY COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498 APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 POLE(S). TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L. BLADE MATERIAL... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand - Pass & Seymour
POLARIZED TYPE. POLYCARBONATE MATERIAL. GRAY COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). 125/250 V VOLTAGE RATING. 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING. 3 POLE(S). TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 2.56 INCH DIA X 1.72 INCH L. BLADE... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 10 to 15
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. NON NEMA CONFIGURATION. 4 WIRE(S). UL, CSA APPROVAL. 125/250 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.75 TO 1.15 INCH CORD SIZE. BRYANT[R] BRAND. WITH CORD GRIP [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Selecta Products
. POLARIZED TYPE. NYLON MATERIAL. NON-NEMA LOCKING CONFIGURATION. 4 WIRE(S). UL 498, CSA APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). CORROSION RESISTANT. TURNLOK[R] BRAND. DIAMETER 3.5 INCH. BLADE MATERIAL BRASS. GRADE INDUSTRIAL SPECIFICATION. OPERATING... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. NON-NEMA LOCKING CONFIGURATION. 4 WIRE(S). UL 498, CSA APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. TURNLOK[R] BRAND. DIAMETER 3.5 INCH. BLADE MATERIAL BRASS. GRADE INDUSTRIAL SPECIFICATION. OPERATING TEMPERATURE -40 TO 75 DEG C [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE COLOR. L10-30 CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). IMPACT RESISTANT, CHEMICAL RESISTANT. TECH-SPEC[R] BRAND. APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Selecta Products
POLARIZED TYPE. POLYCARBONATE MATERIAL. GRAY COLOR. L10-30P CONFIGURATION. 3 WIRE(S). UL 498 APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L. BLADE MATERIAL... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand - Pass & Seymour
POLARIZED TYPE. POLYCARBONATE MATERIAL. GRAY COLOR. L10-20P CONFIGURATION. 3 WIRE(S). UL 498, CSA APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L. BLADE... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE COLOR. L14-20 CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). IMPACT RESISTANT, CHEMICAL RESISTANT. TECH-SPEC[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/123-1, NEMA... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Selecta Products
. POLARIZED TYPE. POLYCARBONATE MATERIAL. GRAY COLOR. L14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA APPROVAL. 125/250 VAC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L. BLADE... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Legrand - Pass & Seymour
POLARIZED TYPE. POLYCARBONATE MATERIAL. GRAY COLOR. L14-20P CONFIGURATION. 4 WIRE(S). UL 498, CSA APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L. BLADE MATERIAL... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE COLOR. L14-30 CONFIGURATION. 4 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). IMPACT RESISTANT, CHEMICAL RESISTANT. TECH-SPEC[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/131-1, NEMA... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Selecta Products
. POLARIZED, MIDGET MOUNT TYPE. POLYCARBONATE MATERIAL. BLACK (FACE), GRAY (FLANGE) COLOR. ML-3P CONFIGURATION. 3 WIRE(S). UL 498 APPROVAL. 125/250 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). TURNLOK[R] BRAND. OVERALL DIMENSION 2.06 INCH DIA X 1.13 INCH L. GRADE... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 15
from Legrand - Pass & Seymour
POLARIZED TYPE. GRAY COLOR. L14-30P CONFIGURATION. 4 WIRE(S). UL (CANADA AND US), CSA APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). WEATHER RESISTANT. INCLUDES WPG2 WEATHERPROOF COVER, WPB23 WEATHERPROOF BOX [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 30
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE COLOR. 3 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). BRYANT[R] BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Selecta Products
". PARALLEL TYPE. VALOX MATERIAL. 4 WIRE(S). 3 PHASE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. IP67 ENCLOSURE. 100 AMPERE CURRENT RATING. 3 POLE(S). WATER TIGHT. BLUE COLOR CODE. OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D. " [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Legrand - Pass & Seymour
PARALLEL TYPE. VALOX MATERIAL. 4 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. IP67 ENCLOSURE. 100 AMPERE CURRENT RATING. 3 POLE(S). WATER TIGHT. ORANGE COLOR CODE. OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. WHITE COLOR. ML-3 CONFIGURATION. 3 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. 15 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). BRYANT[R] BRAND. APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 15
from Selecta Products
". PARALLEL TYPE. VALOX MATERIAL. 4 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. IP44 ENCLOSURE. 60 AMPERE CURRENT RATING. 3 POLE(S). SPLASH PROOF. ORANGE COLOR CODE. OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D. " [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 60
from Legrand - Pass & Seymour
PARALLEL TYPE. POLYAMIDE 6 MATERIAL. 4 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. IP44 ENCLOSURE. 30 AMPERE CURRENT RATING. 3 POLE(S). SPLASH PROOF. ORANGE COLOR CODE. OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 30
from Hubbell Incorporated
POLARIZED TYPE. STEEL CASING MATERIAL. UL, CSA APPROVAL. 125/250 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). BRYANT[R] BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Selecta Products
. POLARIZED, CIRCUIT BREAKING TYPE. POLYAMIDE 6 MATERIAL. 0.31 INCH MIN. CABLE OUTER DIAMETER. 0.59 INCH MAX. CABLE OUTER DIAMETER. 4 WIRE(S). UL 1682, CSA 22.2 APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT,... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 20
from Legrand - Pass & Seymour
PARALLEL TYPE. VALOX MATERIAL. 4 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. IP67 ENCLOSURE. 60 AMPERE CURRENT RATING. 3 POLE(S). WATER TIGHT. ORANGE COLOR CODE. OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 60
from Hubbell Incorporated
CORROSION RESISTANT TYPE. CHROME PLATED BRASS MATERIAL. 4 WIRE(S). UL, CSA APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GASKETED, HINGED, THREADED COVER TYPE. GROUNDING. 3 POLE(S). BRYANT[R] BRAND. BLADE MATERIAL NICKEL PLATED COPPER ALLOY [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 50
from Selecta Products
. POLARIZED, CIRCUIT BREAKING TYPE. VALOX MATERIAL. 0.73 INCH MIN. CABLE OUTER DIAMETER. 1.14 INCH MAX. CABLE OUTER DIAMETER. 4 WIRE(S). UL 1682, CSA 22.2 APPROVAL. 125/250 VAC VOLTAGE RATING. 60 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 60
from Legrand - Pass & Seymour
POLARIZED, CIRCUIT BREAKING TYPE. VALOX MATERIAL. 0.59 INCH MIN. CABLE OUTER DIAMETER. 1.97 INCH MAX. CABLE OUTER DIAMETER. 4 WIRE(S). UL 1682, CSA 22.2 APPROVAL. 125/250 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Hubbell Incorporated
POLARIZED TYPE. NYLON (BODY), DIE-CAST ALUMINUM (PLATE) MATERIAL. BLACK/WHITE COLOR. L14-20P CONFIGURATION. 4 WIRE(S). UL, CSA C22.2, CE APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. WEATHERPROOF, SELF CLOSING COVER TYPE. GROUNDING. 3 POLE(S). OPERATING TEMPERATURE -40 TO 85 DEG C. [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Locking
- Current Rating: 20
from Selecta Products
". NYLON MATERIAL. YELLOW COLOR. 10-30P CONFIGURATION. 3 WIRE(S). UL 498, FSUL WC596 APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). 0.57 TO 1.26 INCH CORD SIZE. " [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 30
from Legrand - Pass & Seymour
NYLON/RUBBER MATERIAL. 10-20P CONFIGURATION. 3 WIRE(S). UL APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION 1.85 INCH W X 2.156 INCH D X 2.063 INCH H [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 20
from Hubbell Incorporated
ANGLED TYPE. NYLON MATERIAL. 4 WIRE(S). UL 1686, CSA C22.2, CE, NOM APPROVAL. 125/250 VAC VOLTAGE RATING. IP67 ENCLOSURE. 100 AMPERE (NORTH AMERICA) CURRENT RATING. 3 POLE(S). WATER TIGHT. ORANGE COLOR CODE. BRYANT. BRAND. APPLICABLE STANDARD IEC 309-1, IEC 309-2 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Selecta Products
". YELLOW COLOR. 14-30P CONFIGURATION. 4 WIRE(S). UL 498, FSUL WC596 APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). 0.57 TO 1.26 INCH CORD SIZE. DESPARD[R] BRAND. " [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 30
from Legrand - Pass & Seymour
NYLON MATERIAL. YELLOW COLOR. 10-50P CONFIGURATION. 3 WIRE(S). UL 498, FSUL WC596 APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). 0.57 TO 1.26 INCH CORD SIZE. OVERALL DIMENSION 2.63 DIA X 3.57 D [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 50
from Hubbell Incorporated
POLARIZED, WITH LOCKING RING TYPE. NYLON MATERIAL. 0.92 INCH MIN. CABLE OUTER DIAMETER. 1.72 INCH MAX. CABLE OUTER DIAMETER. 4 WIRE(S). UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL. 125/250 VAC VOLTAGE RATING. 100 AMPERE CURRENT RATING. 3 POLE(S). CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT... [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Pin & Sleeves
- Current Rating: 100
from Selecta Products
ANGLED TYPE. YELLOW COLOR. 14-60P CONFIGURATION. 4 WIRE(S). UL 498 APPROVAL. 125/250 V VOLTAGE RATING. 60 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S) [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 60
from Legrand - Pass & Seymour
YELLOW COLOR. 14-50P CONFIGURATION. 4 WIRE(S). UL 498, FSUL WC596 APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). 0.57 TO 1.26 INCH CORD SIZE. DESPARD[R] BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 50
from Hubbell Incorporated
POLARIZED TYPE. THERMOPLASTIC MATERIAL. YELLOW COLOR. 10-20P CONFIGURATION. 3 WIRE(S). UL 498, NOM APPROVAL. 125/250 V VOLTAGE RATING. 20 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). 0.32 TO 0.91 INCH CORD SIZE. BRYANT. BRAND. APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 20
from Selecta Products
". ANGLED, POLARIZED TYPE. YELLOW COLOR. 14-30P, 14-50P CONFIGURATION. 4 WIRE(S). UL 498, CSA C22.2 APPROVAL. 125/250 V VOLTAGE RATING. 30/50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H. " [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 30 to 50
from Legrand - Pass & Seymour
ANGLED, POLARIZED TYPE. BLACK COLOR. 10-30P, 10-50P CONFIGURATION. 3 WIRE(S). UL 498, CSA C22.2 APPROVAL. 125/250 V VOLTAGE RATING. 30/50 AMPERE CURRENT RATING. NON-GROUNDING. 3 POLE(S). OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 0.6000
from Hubbell Incorporated
STRAIGHT TYPE. THERMOPLASTIC MATERIAL. GRAY COLOR. 10-50P CONFIGURATION. 3 WIRE(S). UL, NOM APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. NON GROUNDING. 3 POLE(S). 0.425 TO 1.32 INCH CORD SIZE. BRYANT. BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 50
from Selecta Products
". ANGLED TYPE. YELLOW COLOR. 14-30P CONFIGURATION. 4 WIRE(S). UL 498, CSA C22.2 APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). DIAMETER 1.77 INCH. OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H. ENCLOSURE IP20. APPLICABLE STANDARD NEMA WD-1/WD-6. " [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 30
from Legrand - Pass & Seymour
ANGLED TYPE. YELLOW COLOR. 14-50P CONFIGURATION. 4 WIRE(S). UL 498, CSA C22.2 APPROVAL. 125/250 V VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). DIAMETER 1.77 INCH. OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H. ENCLOSURE IP20. APPLICABLE STANDARD NEMA WD-1/WD-6 [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 50
from Hubbell Incorporated
ANGLED TYPE. RUGGED NYLON MATERIAL. BLACK, WHITE COLOR. 14-30P CONFIGURATION. UL, CSA, NOM APPROVAL. 125/250 V VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 3 POLE(S). 0.625 TO 1.38 INCH CORD SIZE. BRYANT[R] BRAND [See More]
- Voltage Rating: 125/250V
- Voltage Rating: 125 to 250
- Blade / Pin Type: Straight
- Current Rating: 30