Food and Beverage Ion Exchange Resins

2 Results
AMBERLITE™ Ion Exchange Resins and Polymeric Adsorbents -- IRA743
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Food or Beverage Processing; WaterSupply; Irrigation Water
  • Maximum Temperature: 167
AMBERLITE™ Ion Exchange Resins and Polymeric Adsorbents -- PWA10
from Dupont Water Solutions

AMBERLITE ™ PWA10 resin is a distinct potable water grade ion exchange resin designed for the removal of boron from potable water, with no reaction with other ions present. [See More]

  • Application / Industry: Food or Beverage Processing
  • Maximum Temperature: 113
  • Filter Medium Material: Anion Exchange Resin