Mixed Resin Ion Exchange Resins
2 Results
AMBERJET Ion Exchange Resins -- UP6040
from Dupont Water Solutions
from Dupont Water Solutions
AMBERJET ™ UP6040 is a semi-conductor grade ion exchange resin mixed bed specifically designed for use in non regenerable final polishing units in the highest purity water treatment applications. [See More]
- Filter Medium Material: Anion Exchange Resin; Cation Exchange Resin; Mixed Resin
- Maximum Temperature: 140
AMBERLITE Ion Exchange Resins and Polymeric Adsorbents -- IRC747UPS
from Dupont Water Solutions
from Dupont Water Solutions
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]
- Filter Medium Material: Mixed Resin
- Application / Industry: Food or Beverage Processing
- Maximum Temperature: 175