Anion Exchange Resin Ion Exchange Resins

22 Results
Dry Resin Ion Exchange Cartridge -- ET Series
from Hilliard Corporation (The)

HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]

  • Filter Medium Material: Anion Exchange Resin
  • Application / Industry: Hydrocarbon; Power Generation; Mining, Marine/Shipping, Steel Industries
AMBERJET™ Ion Exchange Resins -- UP4000
from Dupont Water Solutions

AMBERJET ™ UP4000 is a uniform particle size, gel type, strongly basic anion exchange resin developed specifically for use in producing ultra-pure water for the semiconductor industry. [See More]

  • Filter Medium Material: Anion Exchange Resin
  • Maximum Temperature: 140
DOWEX® 1X2-200 ANION-EXCHANGE RESIN
from GFS Chemicals, Inc.

ITEM#:2665. CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR. Descriptions: Type I strong base anion exchange resin with 2% cross-linking; chloride ion form; 100-200 mesh. Specification. TEST. 1. Wet volume capacity, Cl form 0.6 meq/mL min. 2. Water retention capacity, Cl form 70 - 80%. 3. Particle size:... [See More]

  • Filter Medium Material: Anion Exchange Resin
Ion Exchange Resins
from BakerCorp

Synthetically manufactured to carry an ionic charge, either positive or negative, ion exchange resins are an effective solution to highly complex applications such as perchlorate and dissoved metals removal. [See More]

  • Filter Medium Material: Anion Exchange Resin; Cation Exchange Resin
  • Application / Industry: Highly Complex Applications Such as Perchlorate and Dissoved Metals Removal
AG 1-X2 Resin -- 140-1231
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 2% crosslinkage, 50-100 dry mesh size, 180-500 µm wet bead size, ~2,700 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
Polystyrene, crosslinked, mixed quaternary ammonium (hydroxide form) and sulfonic acid (hydrogen form) -- 715 - 1Kg
from Scientific Polymer Products, Inc.

Polystyrene, crosslinked, mixed quaternary ammonium (hydroxide form) and sulfonic acid (hydrogen form). Catalog # : 715. CAS : 9003-56-3. Physical Form : Beads. pH Range : 7 to 9.5. Max Temp : 60C. Moisture Content : 55%. Misc : Specific gravity 1.1. Exchange Capacity : 1.4meq/mL wet (anion; 1.9... [See More]

  • Filter Medium Material: Anion Exchange Resin
  • Maximum Temperature: 140
AMBERLITE™ Ion Exchange Resins and Polymeric Adsorbents -- PWA17
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Filter Medium Material: Anion Exchange Resin
  • Application / Industry: WaterSupply
AG 1-X2 Resin -- 140-1241
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 2% crosslinkage, 100-200 dry mesh size, 106-250 µm wet bead size, ~2,700 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X2 Resin -- 140-1251
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 2% crosslinkage, 200-400 dry mesh size, 75-180 µm wet bead size, ~2,700 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X2 Resin -- 140-1253
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, acetate form, 2% crosslinkage, 200-400 dry mesh size, 75-180 µm wet bead size, ~2,700 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both organic... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X2 Resin -- 143-1255
from Bio-Rad Laboratories, Inc.

100 g, biotechnology grade anion exchange resin, hydroxide form, 2% crosslinkage, 200-400 dry mesh size, 75-180 µm wet bead size, ~2,700 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X4 Resin -- 140-1331
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 4% crosslinkage, 50-100 dry mesh size, 180-425 µm wet bead size, ~1,400 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X4 Resin -- 140-1341
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 4% crosslinkage, 100-200 dry mesh size, 106-250 µm wet bead size, ~1,400 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X4 Resin -- 140-1351
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 4% crosslinkage, 200-400 dry mesh size, 63-150 µm wet bead size, ~1,400 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X4 Resin -- 143-1345
from Bio-Rad Laboratories, Inc.

100 g, biotechnology grade anion exchange resin, hydroxide form, 4% crosslinkage, 100-200 dry mesh size, 63-150 µm wet bead size, ~1,400 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1421
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 8% crosslinkage, 20-50 dry mesh size, 300-1,180 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1422
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, hydroxide form, 8% crosslinkage, 20-50 dry mesh size, 300-1,180 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1431
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 8% crosslinkage, 50-100 dry mesh size, 180-425 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1441
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 8% crosslinkage, 100-200 dry mesh size, 106-180 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1443
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, acetate form, 8% crosslinkage, 100-200 dry mesh size, 106-180 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1444
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, formate form, 8% crosslinkage, 100-200 dry mesh size, 106-180 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin
AG 1-X8 Resin -- 140-1451
from Bio-Rad Laboratories, Inc.

500 g, analytical grade anion exchange resin, chloride form, 8% crosslinkage, 200-400 dry mesh size, 45-106 µm wet bead size, ~1,000 MW limit. ï » ¿. AG, AG-MP, and Bio-Rex 5 Resins. AG (analytical grade) resins — AG resins are extensively purified to remove both... [See More]

  • Filter Medium Material: Anion Exchange Resin