Cation Exchange Resin Ion Exchange Resins

9 Results
AMBERLITE™ Ion Exchange Resins and Polymeric Adsorbents -- IRC748I
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Filter Medium Material: Cation Exchange Resin
DOWEX® 50WX2-200 CATION-EXCHANGE RESIN
from GFS Chemicals, Inc.

ITEM#:2680. CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR. Descriptions: Strong acid cation exchange resin with 2% cross-linking; hydrogen ion form; 100-200 mesh. Specification. TEST. 1. Wet volume capacity, H form 0.6 meq/mL min. 2. Water retention capacity, H form 74 - 82%. 3. Particle size: on 35... [See More]

  • Filter Medium Material: Cation Exchange Resin
Ion Exchange Resins
from BakerCorp

Synthetically manufactured to carry an ionic charge, either positive or negative, ion exchange resins are an effective solution to highly complex applications such as perchlorate and dissoved metals removal. [See More]

  • Filter Medium Material: Anion Exchange Resin; Cation Exchange Resin
  • Application / Industry: Highly Complex Applications Such as Perchlorate and Dissoved Metals Removal
Chelex 100 Resin -- 142-1253
from Bio-Rad Laboratories, Inc.

50 g, molecular biology grade cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit. ï » ¿. Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating... [See More]

  • Filter Medium Material: Cation Exchange Resin
Polymethacrylic acid, crosslinked, hydrogen form -- 708 - 1Kg
from Scientific Polymer Products, Inc.

Polymethacrylic acid, crosslinked, hydrogen form. Catalog # : 708. CAS : 50602-21-6. Physical Form : Beads. pH Range : 5 to 14. Swelling Factor : 40%. Max Temp : 100C. Moisture Content : 50%. Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size. Exchange Capacity : 10.0meq/g dry... [See More]

  • Filter Medium Material: Cation Exchange Resin
  • Maximum Temperature: 212
AMBERSEP™ Ion Exchange Resins -- GT74
from Dupont Water Solutions

AMBERSEP ™ GT74 is a polymer based weak acid ion exchange and chelating resins for brine softening rhodium and mercury removal. [See More]

  • Filter Medium Material: Cation Exchange Resin
  • Application / Industry: Industrial
  • Maximum Temperature: 140
Chelex 100 Resin -- 142-2822
from Bio-Rad Laboratories, Inc.

500 g, cation exchange resin, sodium form, 1% crosslinkage, 50-100 dry mesh size, 300-1,180 µm wet bead size, ~3,500 MW limit. Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The... [See More]

  • Filter Medium Material: Cation Exchange Resin
Chelex 100 Resin -- 142-2832
from Bio-Rad Laboratories, Inc.

500 g, cation exchange resin, sodium form, 1% crosslinkage, 100-200 dry mesh size, 150-300 µm wet bead size, ~3,500 MW limit. Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The... [See More]

  • Filter Medium Material: Cation Exchange Resin
Chelex 100 Resin -- 142-2842
from Bio-Rad Laboratories, Inc.

500 g, cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit. Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The... [See More]

  • Filter Medium Material: Cation Exchange Resin